EN
  • EN
  • DE

SN74AC244DBR

Part No SN74AC244DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 1253246-SN74AC244DBR
Manufacturer Homepage www.ti.com
Family Name SN74AC244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AC244DBR CAD Model

Description

SN74AC244DBR Octal Buffer/Line Driver from Texas Instruments

The SN74AC244DBR is a high-performance, octal buffer and line driver designed to provide interface buffering for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the 'AC series and is crafted to deliver exceptional drive capability, speed, and signal integrity.

Featuring eight non-inverting buffers and line drivers with 3-state outputs, the SN74AC244DBR is ideal for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple units can be connected to the same bus, allowing for bus line control in a shared environment without the risk of contention or data corruption.

Key Features:

  • Logic Type: Octal Buffer/Line Driver, Non-Inverting
  • Output Type: 3-State
  • Number of Channels: 8
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. The SN74AC244DBR operates at a supply voltage range from 2 V to 6 V, providing the flexibility to work with various logic levels and interfacing with both CMOS and TTL logic families.

The SN74AC244DBR comes in a space-saving SSOP-20 (Shrink Small Outline Package) that is suitable for surface-mounted technology (SMT), which is beneficial for compact PCB layouts and high-density electronic assemblies. This package type aids in efficient heat dissipation and provides a small footprint on the circuit board.

This product is widely used in data transmission systems, computer motherboards, and other digital applications where high-speed, reliable buffering and line driving are critical. With its robust design and proven reliability, the SN74AC244DBR from Texas Instruments is a trusted choice for engineers and designers looking to enhance their digital systems.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page for the SN74AC244DBR.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2464 $50.5120
435+ $0.2309 $100.4415
675+ $0.2231 $150.5925
965+ $0.2075 $200.2375
1,255+ $0.1997 $250.6235
1,565+ $0.1919 $300.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,844 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess