EN
  • EN
  • DE

SN54HC191TDE2

Part No SN54HC191TDE2
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER SNGL 4-BIT DIE / Counter Single 4-Bit Async Binary UP/Down 16-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 54HC
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Operating Temperature Range 25°C
Mounting SMD
Package Die
Manufacturer Package Die
Win Source Part Number 794813-SN54HC191TDE2
Popularity Medium
Supply and Demand Status Limited
Family Name SN54HC191
Introduction Date March 26, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN54HC191TDE2 CAD Model

Description

The SN54HC191TDE2 is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular chip belongs to the 54HC family, which is renowned for its high-speed CMOS logic. The SN54HC191TDE2 is specifically designed to meet the rigorous demands of a wide range of electronic applications, offering reliability and performance in a compact form factor.

Key Features

  • 4-Bit Binary Counter: The SN54HC191TDE2 is a 4-bit synchronous reversible up/down binary counter, capable of counting in both directions with ease.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility in different circuit environments and compatibility with TTL levels.
  • Direct Overriding Load (Data Inputs): The chip includes direct overriding load capability, which allows users to preset the counter to any desired value quickly and efficiently.
  • Multiple Count Enable Inputs: With multiple count enable inputs, the SN54HC191TDE2 ensures precise control over the counting operations, enhancing the chip's flexibility in complex systems.
  • Look-Ahead Carry Circuitry: The inclusion of look-ahead carry circuitry facilitates high-speed counting without the need for ripple-carry delay, making the SN54HC191TDE2 suitable for high-speed applications.
  • Output Control: The counter features output control, which enables or disables the outputs without affecting the counting operation, providing additional control to the user.

Applications

The versatility of the SN54HC191TDE2 makes it an ideal choice for a diverse array of applications. It is commonly used in:

  • Industrial control systems
  • Instrumentation
  • Process control
  • Automated test equipment
  • Robotics
  • Consumer electronics
Its robust design ensures that it can handle the demands of both complex industrial environments and consumer-grade electronics.

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SN54HC191TDE2 is no exception. It comes with the assurance of Texas Instruments' rigorous testing and quality control processes. Additionally, TI provides extensive technical support and documentation, ensuring that designers and engineers can fully utilize the capabilities of the SN54HC191TDE2 in their projects.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess