EN
  • EN
  • DE

SST4118-T1-E3

Part No SST4118-T1-E3
Manufacturer Vishay
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 70V 80UA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Current - Drain (Idss) @ Vds (Vgs=0) 80μA @ 10V
Voltage - Cutoff (VGS off) @ Id 1V @ 1nA
Max Input Capacitance 3pF @ 10V
Maximum Power Dissipation 350mW
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1102427-SST4118-T1-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST4118-T1-E3 CAD Model

Description

The SST4118-T1-E3 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Vishay. It is designed for low-noise amplifier applications and analog switching. This JFET offers high input impedance, low input capacitance, and excellent gain characteristics, making it suitable for sensitive signal amplification and precision switching.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in radio receivers, audio preamplifiers, and other applications requiring low noise amplification.
  • Analog Switches: Employed in analog signal routing and switching circuits.
  • Sample-and-Hold Circuits: Utilized in sample-and-hold circuits for data acquisition systems.
  • Voltage-Controlled Resistors: Can be used as voltage-controlled resistors in various analog circuits.
  • Mixers: Applied in mixer circuits for signal frequency conversion.

Features:

  • Low Noise Figure: Provides excellent low-noise performance, crucial for sensitive signal amplification.
  • High Input Impedance: Minimizes loading effects on the signal source.
  • Low Input Capacitance: Enables high-frequency operation.
  • High Gain: Offers significant signal amplification.
  • Fast Switching Speed: Suitable for high-speed switching applications.

Benefits:

  • Improved Signal-to-Noise Ratio: Low noise figure ensures a cleaner amplified signal.
  • Minimal Signal Loading: High input impedance prevents signal degradation.
  • Accurate Signal Switching: Fast switching speed enables precise signal control.
  • High-Frequency Performance: Low input capacitance allows operation at higher frequencies.
  • Versatile Application: Suitable for a wide range of analog applications.

Additional Details:

The SST4118-T1-E3 has a drain-source voltage (VDS) rating that varies based on the exact specs. The gate-source breakdown voltage is important for design considerations. The specific drain current (ID) rating is within the standard operating limits for small-signal JFETs. The typical pinch-off voltage (VP) is a crucial parameter for biasing the JFET. This JFET is commonly supplied in a SOT-23 package for surface mount assembly. Careful attention to biasing is essential to achieve optimal performance in amplifier circuits. It's RoHS compliant ensuring environmentally responsible manufacturing.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess