EN
  • EN
  • DE

SN2600B2YZFR-23

Part No SN2600B2YZFR-23
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 967352-SN2600B2YZFR-23
Ultra Librarian 3D Model Ultra Librarian SN2600B2YZFR-23 CAD Model

Description

The SN2600B2YZFR-23 is a high-performance integrated circuit from Texas Instruments, designed for a wide range of applications. This versatile product is part of Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The SN2600B2YZFR-23 is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: With energy efficiency in mind, this IC helps in designing products that require minimal power, making it ideal for portable and battery-operated devices.
  • Durability: Built to last, the SN2600B2YZFR-23 can withstand harsh conditions, making it suitable for industrial and automotive applications.
  • Integration: This component is designed for easy integration into various systems, providing a seamless user experience and reducing time to market for new products.

Applications

The SN2600B2YZFR-23 is a versatile component that can be used in numerous applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Healthcare Devices
  • Communication Infrastructure

Technical Specifications

Parameter Value
Package Type YZFR
Operating Temperature -40°C to +85°C
Supply Voltage Specified by Texas Instruments
RoHS Compliance Yes

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN2600B2YZFR-23 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards set by Texas Instruments.

Ordering Information

For purchasing and further information about the SN2600B2YZFR-23, customers can visit the Texas Instruments website or contact authorized distributors. Texas Instruments provides extensive support and documentation to facilitate product integration and usage.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8252 $50.8536
44+ $2.3182 $102.0008
67+ $2.2457 $150.4619
93+ $2.1733 $202.1169
120+ $2.1008 $252.0960
160+ $1.8835 $301.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,547 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess