EN
  • EN
  • DE

SN1708024ZQZR

Part No SN1708024ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC USB REGULATOR SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number SN1708024
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342225-SN1708024ZQZR
Ultra Librarian 3D Model Ultra Librarian SN1708024ZQZR CAD Model

Description

The SN1708024ZQZR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • High Performance: The SN1708024ZQZR is built to deliver top-notch performance, making it suitable for demanding applications.
  • Power Efficiency: This component is designed with power-saving technology, ensuring efficient energy use without sacrificing functionality.
  • Durability: With its robust construction, the SN1708024ZQZR is capable of withstanding harsh conditions, ensuring a long operational lifespan.
  • Compact Design: The small footprint of this IC makes it an ideal choice for space-constrained applications, without compromising on power or functionality.

Applications

The versatility of the SN1708024ZQZR allows it to be used in a variety of applications. It is particularly well-suited for use in:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunications equipment

Technical Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Specified by the manufacturer
Supply Voltage Defined by the product series
Output Type Configurable based on application needs

Quality and Reliability

Texas Instruments ensures that all of its products, including the SN1708024ZQZR, meet stringent quality and reliability standards. The component is subjected to rigorous testing to guarantee its performance under a variety of conditions. Customers can trust in the durability and consistency of this IC for their critical applications.

Support and Resources

Texas Instruments provides extensive support and resources for the SN1708024ZQZR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects. Customers can access these materials through the Texas Instruments website or by contacting their support team directly.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess