EN
  • EN
  • DE

SM32C6416TBGLZA8EP

Part No SM32C6416TBGLZA8EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA / DSP Fixed-Point 32bit 850MHz 6800MIPS 532-Pin FCBGA Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tube
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 850MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 794554-SM32C6416TBGLZA8EP
Popularity Medium
Supply and Demand Status Limited
Family Name SM32C6416T
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SM32C6416TBGLZA8EP CAD Model

Description

The SM32C6416TBGLZA8EP is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust capabilities in processing and managing digital signals in real-time. This DSP is part of the TMS320C6000 DSP platform, which is designed to cater to the intricate needs of high-speed numeric processing tasks.

Key Features

  • High-Performance Processing: With a core clock speed that can reach up to 1 GHz, the SM32C6416TBGLZA8EP is capable of delivering up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for applications requiring intense computational power.
  • Large Integrated Memory: This DSP comes with integrated memory that includes 1M x 32-bit RAM, which helps in achieving high data throughput and reduced latency in critical applications.
  • Advanced Peripherals: The device includes a variety of peripherals such as Ethernet MAC, Host-Port Interface, I2C bus, and 64 General-Purpose I/O (GPIO) pins, providing flexibility and ease of integration into various system designs.
  • Enhanced DSP Core: The DSP core features a VelociTI.2™ architecture that enhances parallelism and thus increases processing efficiency.
  • Low-Power Consumption: Despite its high performance, the SM32C6416TBGLZA8EP is designed for low-power consumption, making it suitable for applications where power efficiency is crucial.

Applications

The versatility of the SM32C6416TBGLZA8EP allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Medical imaging systems
  • Audio and video processing
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

As an 'EP' product, the SM32C6416TBGLZA8EP is designed to meet the enhanced product standards of Texas Instruments, which include extended temperature performance and heightened reliability. This makes it an excellent choice for deployment in harsh environments and mission-critical applications where consistent performance and longevity are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $641.3551 $641.3551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess