EN
  • EN
  • DE

TMS320C6203BGLS-3H

Part No TMS320C6203BGLS-3H
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processor 384-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 16 b
Frequency 300 MHz
Lead Free Contains Lead
Max Frequency 300 MHz
Maximum Operating Temperature 90 °C
Max Supply Voltage 3.46 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.43 V
Mount Surface Mount
Number of Pins 384
Radiation Hardening No
RAM Size 896 kB
RoHS Compliant
Win Source Part Number 1100461-TMS320C6203BGLS-3H
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGLS-3H CAD Model

Description

The TMS320C6203BGLS-3H is a state-of-the-art digital signal processor (DSP) from Texas Instruments, designed to cater to high-speed numerical operations demanded by a wide array of applications. This powerful DSP is part of the TMS320C6x series, which is renowned for its high-performance processing capabilities and efficient real-time operation.

Key Features:

  • High-Performance: With a clock speed of up to 300MHz, the TMS320C6203BGLS-3H delivers exceptional performance for complex signal processing tasks.
  • Advanced Architecture: It features the VelociTI™ advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, increasing overall processing speed and efficiency.
  • Large On-Chip Memory: The DSP includes a large on-chip memory, minimizing the need for external memory and thus reducing system cost and complexity.
  • High-Precision Arithmetic: The device supports 16-bit and 32-bit fixed-point as well as floating-point arithmetic, making it versatile for a variety of signal processing applications.
  • Robust Peripherals: A rich set of peripherals accompanies the core processor, including direct memory access (DMA) channels, timers, and serial ports for enhanced connectivity and data transfer capabilities.

Applications:

The TMS320C6203BGLS-3H is ideally suited for applications that require intensive computation, such as:

  • Telecommunications
  • Audio and speech processing
  • Medical imaging
  • Industrial control systems
  • Instrumentation and defense systems

Reliability and Support:

As a product of Texas Instruments, the TMS320C6203BGLS-3H is backed by a company with a reputation for quality and reliability. Technical support and extensive documentation are available to help developers maximize the capabilities of the DSP in their specific applications.

Conclusion:

The TMS320C6203BGLS-3H from Texas Instruments is a powerful and versatile DSP solution that delivers high-speed performance and precision for a wide range of signal processing applications. Its advanced architecture and robust feature set make it an ideal choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess