Product Overview: SN74LV8154PWRG4
The SN74LV8154PWRG4 is a high-performance, dual 16-bit binary counter from Texas Instruments, designed to operate with a power supply range of 2 V to 5.5 V. This integrated circuit (IC) is part of the 'LV' family, indicating that it is a low-voltage device optimized for use in systems that require minimal power consumption without sacrificing speed and performance.
Key Features
- Dual 16-Bit Counters: This device includes two independent 16-bit counters, which can be utilized for a wide range of counting applications.
- Wide Operating Voltage Range: With an operating voltage range of 2 V to 5.5 V, the SN74LV8154PWRG4 is versatile for use in various digital systems.
- High-Speed Operation: Despite its low-power design, the device offers high-speed operation, making it suitable for high-performance applications.
- Direct Clear Function: The counters can be reset to zero quickly and efficiently through the direct clear function.
- Individual Clock Inputs: Each counter has its own clock input, providing flexibility in handling different counting sequences or frequencies.
Applications
The SN74LV8154PWRG4 is ideal for a variety of counting applications within the industrial, commercial, and telecommunications sectors. Its capabilities make it well-suited for:
- Frequency counters
- Event counters
- Digital timers
- Process monitoring and control systems
Physical Attributes and Packaging
Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74LV8154PWRG4 is designed for space-saving on printed circuit boards (PCBs) while providing excellent thermal dissipation. The IC is provided in tape and reel packaging, facilitating efficient assembly during the manufacturing process and ensuring safe handling and delivery.
Quality and Reliability
As with all Texas Instruments products, quality and reliability are at the forefront of the SN74LV8154PWRG4's design and manufacturing process. Users can expect consistent performance and durability from this counter IC, backed by Texas Instruments' commitment to excellence in electronic components.