EN
  • EN
  • DE

SM320VC33GNMM150EP

Part No SM320VC33GNMM150EP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNAL PROCESSOR 144CBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C3x
Package Tray
Product Status Obsolete
Type Floating Point
Interface Serial Port
Clock Rate 75MHz
Non-Volatile Memory External
On-Chip RAM 136.25kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 144-CFBGA
Supplier Device Package 144-CBGA (12x12)
Base Product Number SM320
Other Names 296-22576R,296-22576,-296-22576,-296-22576,-SM320VC33GNMM150EPR,V62/03610-02YA,-V62/03610-02YA,-V62/03610-02YAR,-296-22576R
Standard Package 160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 1265145-SM320VC33GNMM150EP
Ultra Librarian 3D Model Ultra Librarian SM320VC33GNMM150EP CAD Model

Description

Product Overview: SM320VC33GNMM150EP - Texas Instruments

The SM320VC33GNMM150EP is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to a wide array of applications requiring intense computational power and precision. This particular model is part of TI's Enhanced Product (EP) lineup, which signifies that it is engineered to meet the stringent requirements of mission-critical applications, including industrial, aerospace, and defense sectors.

Key Features

  • High-Speed Processing: At the heart of the SM320VC33GNMM150EP is a 32-bit fixed-point DSP core that operates at a frequency of up to 150 MHz, delivering the computational power needed for complex algorithms and signal processing tasks.
  • Large Memory Capacity: The device is equipped with a large on-chip memory, including 8K words of RAM and 2K words of dual-access RAM, which helps in achieving optimal system performance by reducing the need for external memory components.
  • Advanced Peripherals: This DSP includes a variety of peripherals such as a serial port interface, a host port interface, and a direct memory access (DMA) controller, which facilitate seamless communication and data transfer with other system components.
  • Robust Design: The SM320VC33GNMM150EP is designed to operate reliably in extreme conditions, with an extended temperature range and enhanced product lifecycle support, ensuring consistent performance even in harsh environments.
  • Flexible I/O: The device provides a flexible and programmable I/O architecture that allows designers to configure the DSP for optimal interfacing with a wide range of external devices.

Applications

The robust feature set of the SM320VC33GNMM150EP makes it an ideal choice for applications that demand high reliability and extended operational life. Its uses span across:

  • Industrial control systems
  • Automotive electronics
  • Robotics and automation
  • Telecommunications infrastructure
  • Medical imaging equipment
  • Flight control systems

With its combination of speed, precision, and durability, the SM320VC33GNMM150EP from Texas Instruments stands out as a powerful solution for designers looking to integrate a dependable DSP into their high-end applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess