EN
  • EN
  • DE

PTFB183403FV P4

Part No PTFB183403FV P4
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354319-PTFB183403FV P4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB183403FV P4 CAD Model

Description

The PTFB183403FV P4 is a high-power LDMOS transistor manufactured by Infineon Technologies. Designed for use in the 1800 MHz frequency band, this transistor is commonly used in wireless communication infrastructure, particularly in base station power amplifiers. It provides a robust combination of high gain, efficiency, and ruggedness, making it suitable for demanding applications.

Applications

  • Cellular Base Stations: Employed as the final stage amplifier in cellular base stations operating in the 1800 MHz band.
  • Wireless Infrastructure: Deployed in wireless communication systems to improve signal coverage and reliability.
  • Public Mobile Radio (PMR) Systems: Used in PMR systems for enhancing communication range and signal clarity.
  • Industrial RF Applications: Suitable for industrial RF heating and drying applications.

Features

  • High Power Output: Provides substantial RF power for robust signal transmission.
  • High Gain: Offers significant signal amplification, simplifying the design of amplifier chains.
  • High Efficiency: Minimizes power consumption and heat dissipation, reducing operational costs.
  • Ruggedness: Designed to withstand harsh operating conditions, ensuring long-term reliability.
  • LDMOS Technology: Utilizes LDMOS technology for superior performance and stability.

Benefits

  • Extended Communication Range: High power output facilitates longer transmission distances.
  • Improved Signal Quality: High gain and linearity lead to enhanced signal fidelity.
  • Reduced Operating Costs: High efficiency reduces power consumption and cooling requirements.
  • Enhanced System Reliability: Rugged design ensures stable performance under adverse conditions.
  • Simplified Amplifier Design: Optimized for easy integration into various amplifier topologies.

Additional Details

The PTFB183403FV P4 is packaged for efficient heat dissipation, which is crucial for maintaining optimal thermal management during operation. Proper impedance matching and biasing are essential for achieving the specified performance characteristics. The device is designed to operate at a specific voltage and current, and adhering to these parameters is critical for ensuring long-term reliability. The LDMOS technology offers a high breakdown voltage and excellent linearity, which are important for high-performance RF amplifiers. Infineon provides detailed datasheets and application notes that outline the recommended operating conditions and design considerations for this transistor.

This transistor also incorporates robust ESD protection to prevent damage during handling and assembly. It is designed to meet stringent industry standards for RF performance and reliability. By utilizing advanced thermal management techniques, the PTFB183403FV P4 can operate reliably at high power levels without compromising performance or longevity. This makes it a suitable choice for demanding applications where reliability and performance are paramount. Consult the latest datasheet from Infineon for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Thermally-Enhanced High Power RF LDMOS FETs 120 W, 920-960 MHz
Lowest to $10.7172
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess