EN
  • EN
  • DE

SERDESUR-43USB/NOPB

Part No SERDESUR-43USB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Serializer, Deserializer (SerDes)
Utilized IC / Part DS90UR241, DS90UR124
Supplied Contents Board(s)
Base Product Number SERDESUR
Other Names SERDESUR43USBNOPB,SERDESUR-43USB,SERDESUR-43USB
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284435-SERDESUR-43USB/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDESUR-43USB/NOPB CAD Model

Description

The SERDESUR-43USB/NOPB is a high-performance, multi-gigabit SerDes (Serializer/Deserializer) solution from Texas Instruments, designed for robust data transmission over copper media. This device is part of a family of products that enable serial link communication at speeds that significantly surpass traditional serial communication standards, making it ideal for a wide range of applications in industrial, automotive, and consumer electronics markets.

Key Features

  • High-Speed Interface: Supports multi-gigabit transfer rates, enabling high bandwidth communications for data-intensive applications.
  • Robust Error Handling: Features advanced error detection and correction mechanisms to ensure reliable data transmission even in harsh environments.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Flexible Integration: Comes with a versatile interface that allows easy integration with various microcontrollers and digital signal processors.
  • Compact Footprint: The small form factor of the package enables it to be used in space-constrained applications without compromising performance.

Applications

  • High-speed data communication for industrial automation systems.
  • Automotive infotainment and advanced driver-assistance systems (ADAS).
  • High-definition video transmission for consumer electronics.
  • Data centers and networking equipment requiring high throughput.

Quality and Reliability

The SERDESUR-43USB/NOPB is manufactured to meet the highest quality standards of Texas Instruments, ensuring long-term reliability and performance. It is available in a lead-free package, adhering to environmental regulations and promoting sustainability. Whether you are developing a cutting-edge industrial system or a high-speed consumer device, this SerDes solution from Texas Instruments provides the performance and reliability you need.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess