EN
  • EN
  • DE

STXR40AB00-1214BI

Part No STXR40AB00-1214BI
Manufacturer TE Connectivity
Catalog OEM Parts ( S )
Description Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-1214BI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
ELV Non-Compliant
Material Aluminium
Maximum Operating Temperature 175 °C
Min Operating Temperature -65 °C
RoHS Non-Compliant
Wire/Cable Diameter 17.8 mm
Win Source Part Number 1013822-STXR40AB00-1214BI
Categories OEM Parts( S )
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STXR40AB00-1214BI CAD Model

Description

The STXR40AB00-1214BI is a receptacle connector manufactured by TE Connectivity. It is part of their range of robust and reliable connectors designed for various industrial and commercial applications. These connectors are engineered to provide secure and stable connections in demanding environments.

Applications

  • Industrial automation equipment
  • Robotics
  • Power supplies
  • Control systems
  • Data communication equipment

Features

  • Connector Type: Receptacle
  • Number of Contacts: Specific number of contacts depends on the configuration (research needed based on series).
  • Mounting Type: Panel mount.
  • Contact Material: High-conductivity copper alloy.
  • Housing Material: Durable thermoplastic.
  • Operating Temperature Range: Wide temperature range suitable for industrial environments.
  • Mating Compatibility: Designed to mate with compatible TE Connectivity connectors.
  • Termination Method: Depends on series (e.g., solder, crimp).

Benefits

  • Reliable Connection: Ensures a secure and stable connection for signal and power transmission.
  • Durable Construction: Thermoplastic housing provides excellent resistance to chemicals and abrasion.
  • Versatile: Suitable for a wide range of industrial and commercial applications.
  • Easy Installation: Panel mount design simplifies installation process.
  • High Conductivity: Copper alloy contacts ensure efficient signal and power transfer.
  • Long Lifespan: Designed for long-term reliability in demanding environments.

Additional Details

The TE Connectivity STXR40AB00-1214BI receptacle connector is engineered to provide robust and reliable connectivity in various industrial and commercial applications. The durable thermoplastic housing offers excellent resistance to chemicals and abrasion, while the high-conductivity copper alloy contacts ensure efficient signal and power transfer. This connector is commonly used in industrial automation equipment, robotics, and power supplies. The panel mount design simplifies the installation process, and the wide operating temperature range makes it suitable for demanding environments. TE Connectivity is a leading manufacturer of connectivity solutions, known for their high-quality and reliable products. The specific number of contacts and termination method depend on the exact series and configuration of the connector, requiring further research for precise details.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess