EN
  • EN
  • DE

UBA2024AT/N1,518

Part No UBA2024AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER HALF BRIDGE 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 11.4 V to 13.3 V
Operating Supply Current 5mA
Current - Output Source/Sink 1.2A
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 123753-UBA2024AT/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2024AT/N1,518 CAD Model

Description

Introducing the UBA2024AT/N1,518 High-Voltage IC from NXP

The UBA2024AT/N1,518 is a cutting-edge high-voltage Integrated Circuit (IC) produced by NXP Semiconductors, designed for efficient and reliable operation in lighting applications. This compact, yet powerful component is an ideal solution for driving fluorescent lamps, providing manufacturers with a versatile and energy-efficient option for their lighting products.

Key Features and Benefits

  • High-Voltage Capabilities: The UBA2024AT/N1,518 operates at a high voltage, making it suitable for a variety of demanding lighting applications.
  • Energy Efficiency: This IC is engineered to optimize energy consumption, leading to reduced operational costs and a smaller carbon footprint.
  • Compact Design: The small form factor of the UBA2024AT/N1,518 enables it to fit into tight spaces, making it perfect for sleek, modern lighting designs.
  • Robust Performance: Built with NXP's proven semiconductor technology, this IC ensures consistent performance and longevity, even in challenging environments.
  • Wide Operating Temperature Range: The device can function effectively across a broad range of temperatures, ensuring reliability in various operating conditions.

Technical Specifications

The UBA2024AT/N1,518 is packed with technical features that cater to the sophisticated needs of contemporary lighting systems. It supports a wide input voltage range and includes built-in protection mechanisms to safeguard against overvoltage, overtemperature, and other potential hazards. The IC's high efficiency and power factor correction contribute to a greener, more sustainable operation.

Applications

Due to its versatility and robustness, the UBA2024AT/N1,518 from NXP is an excellent choice for a variety of lighting applications, including but not limited to:

  • Fluorescent lamp ballasts
  • Energy-saving lighting solutions
  • Industrial and commercial lighting systems
  • Specialized lighting equipment

Whether you're developing lighting solutions for residential, commercial, or industrial environments, the UBA2024AT/N1,518 provides the performance and reliability you need. Its integration into your product designs promises to enhance efficiency, reduce costs, and contribute to a more sustainable future.

Ordering Information

The UBA2024AT/N1,518 is available for order under the part number UBA2024AT/N1,518. For detailed product specifications, ordering information, and support, please visit NXP Semiconductors' official website or contact their customer service team.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,655 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess