EN
  • EN
  • DE

IR26-61C/L261/TR8

Part No IR26-61C/L261/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826060-IR26-61C/L261/TR8
Ultra Librarian 3D Model Ultra Librarian IR26-61C/L261/TR8 CAD Model

Description

The IR26-61C/L261/TR8 is an infrared emitting diode (IRED) from Everlight Electronics, designed for various applications that require infrared light emission. This component is commonly used in remote control systems, optical sensors, and other devices that utilize infrared communication or detection. The TR8 suffix indicates a specific packaging or taping option for automated assembly.

Applications:

  • Remote Controls: Emitting infrared signals for controlling TVs, DVD players, and other electronic devices.
  • Optical Sensors: Used in proximity sensors, object detection sensors, and other optical sensing applications.
  • Light Barriers: Creating light barriers for security systems or industrial automation.
  • Infrared Communication: Enabling short-range wireless communication between devices.
  • Automatic Door Openers: Triggering automatic door opening mechanisms.
  • Industrial Automation: Used in automation systems to detect objects or positions.

Features:

  • Infrared Emission: Emits light in the infrared spectrum.
  • Specific Wavelength: Operates at a specific wavelength, typically around 940nm, for compatibility with common IR receivers.
  • High Radiant Intensity: Provides a high radiant intensity for efficient signal transmission.
  • Narrow Viewing Angle: Typically features a narrow viewing angle for focused light emission.
  • High Reliability: Designed for long-term reliability and consistent performance.
  • TR8 Packaging: Supplied in a TR8 tape and reel packaging for automated assembly.

Benefits:

  • Efficient IR Emission: Provides efficient and reliable infrared light emission.
  • Compatibility: Operates at a standard infrared wavelength for compatibility with common IR receivers.
  • Easy Integration: Can be easily integrated into various electronic circuits.
  • Automated Assembly: TR8 packaging facilitates automated assembly processes.
  • Long Lifespan: Offers a long operational lifespan for extended product reliability.

Additional Details:

The IR26-61C/L261/TR8 typically has a forward voltage of around 1.2V to 1.5V and a forward current rating of around 50mA to 100mA. The radiant intensity and viewing angle are key parameters that vary based on the specific product specifications. The TR8 packaging is designed for compatibility with automated pick-and-place equipment used in high-volume manufacturing. Everlight provides detailed datasheets that outline the specific electrical and optical characteristics of the IR26-61C/L261/TR8.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1254 $50.1600
975+ $0.1029 $100.3275
1,505+ $0.0997 $150.0485
2,075+ $0.0965 $200.2375
2,680+ $0.0933 $250.0440
3,590+ $0.0836 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess