EN
  • EN
  • DE

SERDESUB-21USB/NOPB

Part No SERDESUB-21USB/NOPB
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Serializer, Deserializer (SerDes)
Utilized IC / Part DS90UB903Q, DS90UB904Q
Supplied Contents Board(s)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 9030.90.6600
Win Source Part Number 1284403-SERDESUB-21USB/NOPB
Ultra Librarian 3D Model Ultra Librarian SERDESUB-21USB/NOPB CAD Model

Description

The SERDESUB-21USB/NOPB is a high-performance serial/deserializer (SerDes) product from Texas Instruments, designed to meet the robust data transmission requirements of modern communication systems. This advanced chip is a key component for applications requiring high-speed data transfer and signal integrity over a variety of media including printed circuit boards, copper cables, and fiber optics.

Key Features

  • High-Speed Interface: With its ability to handle high-speed serial data transmission, the SERDESUB-21USB/NOPB is ideal for applications that demand quick data throughput, such as high-definition video, high-speed data acquisition, and automotive infotainment systems.
  • USB Compatibility: The device supports USB data standards, ensuring seamless integration with existing USB interfaces and peripherals, enhancing its versatility in a wide range of USB-enabled applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SERDESUB-21USB/NOPB minimizes power consumption, making it suitable for battery-powered devices where power management is critical.
  • Robust Error Handling: The chip includes advanced error detection and correction mechanisms, which ensure reliable data transmission even in environments with a high likelihood of signal interference.
  • No Phase-Locked Loop (NOPB): The absence of a phase-locked loop (PLL) in this variant simplifies the design and reduces the risk of data transmission errors due to clock jitter.

Applications

The versatility of the SERDESUB-21USB/NOPB makes it suitable for a wide array of applications across various industries. Some of the common applications include:

  • High-speed data communication in computing and storage devices
  • Video streaming and signal processing for multimedia platforms
  • Automotive infotainment and driver assistance systems
  • Industrial control systems requiring high data integrity
  • Medical imaging equipment and diagnostics

In summary, the SERDESUB-21USB/NOPB from Texas Instruments is a highly capable SerDes solution that offers designers a combination of high-speed data transfer, USB compatibility, low power consumption, and robust error handling. Its wide range of applications and ease of integration make it a go-to choice for engineers looking to create reliable, high-performance data transmission systems.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess