EN
  • EN
  • DE

BQ33100EVM-001

Part No BQ33100EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Gauge
Embedded No
Utilized IC / Part BQ33100
Primary Attributes Supercapacitor
Supplied Contents Board(s)
Base Product Number BQ33100
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-30792,BQ33100EVM-001-ND,BQ33100EVM001
Standard Package 1
Win Source Part Number 1029866-BQ33100EVM-001
Ultra Librarian 3D Model Ultra Librarian BQ33100EVM-001 CAD Model

Description

Product Overview: BQ33100EVM-001 from Texas Instruments

The BQ33100EVM-001 is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and development of battery management solutions using the BQ33100 Super Capacitor Manager. This evaluation module provides engineers and developers with a robust platform to assess the functionality and performance of the BQ33100 integrated circuit (IC) in various scenarios and applications.

Key Features

  • Intuitive Design: The BQ33100EVM-001 is crafted with a user-friendly interface, making it easy for developers to connect the evaluation module to the target system and commence testing.
  • Comprehensive Testing: It includes all necessary hardware to evaluate the BQ33100 IC, such as test points, jumpers, and connectors, providing a thorough analysis of the IC's capabilities.
  • Direct Connection: The module allows for the direct connection of super capacitors, enabling real-world testing of super capacitor charging and discharging, as well as gauging and protection features.
  • Software Support: Accompanied by Texas Instruments' software tools, the BQ33100EVM-001 enables users to easily configure the BQ33100 IC and monitor its performance through a graphical user interface (GUI).

Applications

The BQ33100EVM-001 is ideal for developers working on energy storage solutions that require precise management of super capacitors, especially in sectors such as:

  • Industrial power backup systems
  • Uninterruptible power supplies (UPS)
  • Portable and handheld electronics
  • Energy harvesting systems

Technical Specifications

The evaluation module is built around the BQ33100 IC, which is known for its accuracy in monitoring and controlling super capacitor charge and discharge processes. The BQ33100 IC features include overvoltage, undervoltage, and overcurrent protection, making it a reliable choice for safety-critical applications. The EVM also supports a wide range of super capacitor voltages and capacities, ensuring versatility for various design requirements.

Conclusion

The BQ33100EVM-001 from Texas Instruments is an essential tool for any developer looking to implement advanced super capacitor management in their products. With its comprehensive set of features, ease of use, and support for a broad array of applications, this evaluation module is a valuable asset in the development and optimization of energy storage systems.

You May Also Be Interested in

Wurth Electronics Inc
LEDS
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess