EN
  • EN
  • DE

SCAN921025HSMX

Part No SCAN921025HSMX
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES LVDS 10BIT BUS 49-FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 49-LFBGA
Case / Package 49-NFBGA (7x7)
Family Name SCAN92
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893828-SCAN921025HSMX
Ultra Librarian 3D Model Ultra Librarian SCAN921025HSMX CAD Model

Description

The SCAN921025HSMX is a high-speed, LVDS serializer and deserializer (SerDes) from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to facilitate point-to-point data transmission over controlled impedance media of 100 Ω. The transmission media can be printed circuit boards, copper cables, or fiber optic cables.

Key Features

  • High Data Rate: This product supports a significant data rate of up to 10 Gbps, making it suitable for high-speed data communication in a variety of applications.
  • Low Power Consumption: It operates with a low power consumption, which is critical for energy-efficient designs and applications where power availability is a constraint.
  • Reduced EMI: The device utilizes low-voltage differential signaling (LVDS), which reduces electromagnetic interference (EMI), a critical feature for applications sensitive to noise.
  • Robust Error Detection: SCAN921025HSMX includes an embedded data error detection system, which enhances the reliability of data transmission by allowing for the identification and correction of errors.

Applications

The versatility of the SCAN921025HSMX allows it to be used in a wide range of applications, including:

  • Telecommunications infrastructure
  • Data communication and networking equipment
  • High-definition video and imaging devices
  • Industrial control systems
  • Automotive infotainment and driver assistance systems

Product Specifications

Parameter Value
Data Rate Up to 10 Gbps
Power Supply Voltage 3.3V
Operating Temperature Range -40°C to +85°C
Package Surface-mount
Interface Type LVDS

The SCAN921025HSMX is available in a surface-mount package and is specified for operation over an industrial temperature range of -40°C to +85°C. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a high-speed SerDes solution for their data communication needs.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 72TFBGA
Lowest to $8.0792
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
Texas Instruments
INTERFACE / 4.16Gbps Serializer 5 Input 1 Output 32-VQFN (5x5)
Lowest to $43.5635
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6982 $53.4910
12+ $8.7781 $105.3372
18+ $8.5037 $153.0666
25+ $8.2294 $205.7350
32+ $7.9551 $254.5632
43+ $7.1322 $306.6846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess