EN
  • EN
  • DE

SCAN15MB200TSQ/NOPB

Part No SCAN15MB200TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 2CH 48WQFN / LVDS Buffer/Repeater 1500Mbps 48-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, Multiplexer
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1.5Gbps
Delay Time 1.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 2pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 225mA
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 793982-SCAN15MB200TSQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name SCAN15
Introduction Date November 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SCAN15MB200TSQ/NOPB CAD Model

Description

Product Overview: SCAN15MB200TSQ/NOPB

The SCAN15MB200TSQ/NOPB is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance product is tailored for advanced applications that require robust data acquisition and signal processing capabilities.

Key Features

  • High-Speed Interface: With a fast and reliable interface, this device ensures swift data transfer, which is essential for high-speed signal processing tasks.
  • Dual-Channel Operation: It features dual-channel functionality, allowing it to handle complex tasks simultaneously, thus increasing system efficiency and throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the SCAN15MB200TSQ/NOPB is ideal for applications where power availability is a concern, such as portable or remote systems.
  • Robust Temperature Range: This product operates reliably across a wide temperature range, making it suitable for industrial environments and outdoor applications subjected to varying climatic conditions.

Applications

The SCAN15MB200TSQ/NOPB is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Data acquisition systems that require high-speed data processing.
  • Industrial control systems where precision and reliability are paramount.
  • Medical imaging equipment, benefiting from its high-speed signal processing capabilities.
  • Communication systems that demand fast and accurate data handling.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SCAN15MB200TSQ/NOPB is no exception. It is built with the highest standards of manufacturing and has undergone rigorous testing to ensure it meets TI's stringent quality requirements. Customers can trust this product for its durability and consistent performance.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SCAN15MB200TSQ/NOPB. This includes detailed datasheets, application notes, design guides, and technical support, facilitating the integration of this IC into various projects and products.

In conclusion, the SCAN15MB200TSQ/NOPB from Texas Instruments represents a blend of high-speed functionality, efficiency, and reliability, making it an excellent choice for your advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7724 $87.7724
2+ $85.0296 $170.0592
3+ $82.2867 $246.8601
4+ $79.5438 $318.1752
5+ $71.3151 $356.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess