EN
  • EN
  • DE

RI-UHF-00C01-03

Part No RI-UHF-00C01-03
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Texas Instruments
Series Gen 2 Inlay
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Style Inlay
Frequency 860MHz ~ 960MHz
Memory Type Read/Write
Dimension 3.539" L x 1.000" W (89.90mm x 25.40mm)
Base Product Number RI-UHF
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Other Names 481-1078-6INACTIVE,481-1078-1,-RI-UHF-00C01,481-1078-2,RIUHF00C0103,481-1078-6,481-1078-6-ND
Standard Package 10,000
Win Source Part Number 1089473-RI-UHF-00C01-03
Ultra Librarian 3D Model Ultra Librarian RI-UHF-00C01-03 CAD Model

Description

The RI-UHF-00C01-03 is a state-of-the-art Radio Frequency Identification (RFID) transponder brought to you by Texas Instruments, a leader in semiconductor and RFID technology. This transponder is part of the company's extensive portfolio of RFID solutions designed to provide high-performance, wireless data-collection for a variety of applications.

Key Features

  • Frequency: Operates in the UHF frequency band, which is globally recognized and provides excellent read range performance.
  • Memory: Equipped with ample memory storage, allowing for the encoding of a significant amount of data.
  • Data Integrity: Features robust error-checking and correction algorithms to ensure the accuracy and integrity of data communication.
  • Anti-Collision: Advanced anti-collision algorithms enable multiple tags to be read simultaneously, increasing efficiency in environments with high tag populations.
  • Durability: Encased in a rugged package, this transponder is designed to withstand harsh industrial environments and provide a long operational life.
  • Power Source: Utilizes passive RFID technology, which means it does not require a battery and is powered by the electromagnetic energy transmitted from the RFID reader.

Applications

The RI-UHF-00C01-03 is versatile and can be utilized across a broad range of industries and applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Control
  • Logistics and Distribution
  • Retail Management
  • Access Control

Technical Specifications

For a detailed list of technical specifications, such as operational temperature range, read/write cycles, and environmental resistance, potential customers are encouraged to refer to the official Texas Instruments datasheet for the RI-UHF-00C01-03.

Conclusion

With its robust feature set and reliable performance, the RI-UHF-00C01-03 from Texas Instruments represents an excellent choice for organizations looking to enhance their RFID capabilities. Whether for tracking assets in a warehouse, managing inventory in retail, or controlling access to secure areas, this transponder offers a scalable and efficient solution for a multitude of RFID applications.

You May Also Be Interested in

Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $4.8028
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 64kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Microchip Technology
RFID TAG R/W 125KHZ ENCAP / RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess