Microchip Technology SST85LD1002U-60-5I-LBTE
The SST85LD1002U-60-5I-LBTE is a high-performance flash memory component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's SuperFlash® family, which is known for its reliability and endurance, making it an ideal choice for a wide range of applications where data integrity and retention are critical.
This specific model of flash memory offers a substantial storage capacity of 1 Gigabit (Gb), providing ample space for firmware storage, data logging, or any other application requiring non-volatile memory storage. With its fast read access time of 60ns, the SST85LD1002U-60-5I-LBTE ensures swift data retrieval, enhancing the performance of the system it is integrated into.
The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in environments subject to extreme conditions. This temperature resilience is crucial for applications in sectors such as automotive, industrial control, and aerospace, where reliability under thermal stress is a necessity.
Moreover, this product comes in a 48-lead TSOP (Type I) package, which is widely accepted in the industry and ensures easy integration into various circuit board designs. The package is lead-free (Pb-free), reflecting Microchip's commitment to environmental sustainability and compliance with global regulations such as RoHS.
Key features of the SST85LD1002U-60-5I-LBTE include:
- 1 Gb of high-quality SuperFlash® memory
- Fast read access time of 60ns
- Industrial temperature range from -40°C to +85°C
- 48-lead TSOP (Type I) Pb-free package
- Low power consumption
- Superior reliability and data retention
Whether you are developing a sophisticated embedded system or simply need a reliable memory component for your product, the SST85LD1002U-60-5I-LBTE from Microchip Technology is engineered to meet your demands. Its robust design, coupled with Microchip's renowned support and quality assurance, ensures that you can integrate this flash memory into your application with confidence, knowing that it will deliver the performance and durability that your project requires.