EN
  • EN
  • DE

CLXC8T245QRHLRQ1

Part No CLXC8T245QRHLRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLTR BIDIRECTIONAL 24VQFN / Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-VQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LXC
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.08V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (5.5x3.5)
Base Product Number 74LXC8T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371009-CLXC8T245QRHLRQ1
Ultra Librarian 3D Model Ultra Librarian CLXC8T245QRHLRQ1 CAD Model

Description

The CLXC8T245QRHLRQ1 is a state-of-the-art, octal bidirectional level shifter manufactured by Texas Instruments, designed for automotive and industrial applications that require voltage level translation. This device allows for seamless communication between different voltage domains, making it an essential component in modern electronic systems.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage domains ranging from 1.65V to 5.5V on both the A and B ports, providing versatile interfacing solutions.
  • High-Speed Data Transfer: Designed for high-performance applications, it supports fast data transfer rates, ensuring minimal signal delay and high throughput.
  • Automotive Qualified: Meets stringent automotive requirements, making it suitable for use in vehicle electronics and other applications exposed to harsh environments.
  • Low Power Consumption: Optimized for low power consumption, which helps to reduce the overall energy usage of the systems in which it is implemented.
  • Robust Design: Features electrostatic discharge (ESD) protection and is designed to withstand latch-up events, enhancing the durability and reliability of the device.

Applications

  • Automotive Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control and Automation
  • Multi-Voltage Systems Interfacing

Technical Specifications

Parameter Value
Supply Voltage (VCC) 1.65V to 5.5V
Data Rate High-Speed
Operating Temperature Range Extended Automotive Range
Package QFN-24
ESD Protection Yes

The CLXC8T245QRHLRQ1 from Texas Instruments is a robust and versatile solution for systems that require reliable level shifting capabilities. Its automotive qualification and high-speed data handling make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1740 $50.0020
57+ $1.7838 $101.6766
87+ $1.7281 $150.3447
120+ $1.6723 $200.6760
155+ $1.6166 $250.5730
207+ $1.4494 $300.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess