EN
  • EN
  • DE
  • IT

RF-HDT-DVBE-N2

Part No RF-HDT-DVBE-N2
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Texas Instruments
Series Encapsulated
Package Bulk
Product Status Active
Style Encapsulated
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 256b (User)
Standards ISO 15693, ISO 18000-3
Temperature Range - Operating -25°C ~ 90°C
Size / Dimension 22.00mm Dia x 3.00mm
Base Product Number RF-HDT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1373328-RF-HDT-DVBE-N2
Ultra Librarian 3D Model Ultra Librarian RF-HDT-DVBE-N2 CAD Model

Description

Texas Instruments introduces the innovative RF-HDT-DVBE-N2, a state-of-the-art component designed for high-performance radio frequency (RF) applications. This cutting-edge product is engineered to meet the demanding requirements of modern wireless communication systems, offering unparalleled reliability and efficiency.

Key Features

  • High Frequency Range: The RF-HDT-DVBE-N2 operates at a broad range of frequencies, making it suitable for a variety of RF applications, including but not limited to telecommunications, satellite communication, and radar systems.
  • Advanced Modulation Support: This product supports advanced modulation schemes, ensuring compatibility with the latest digital communication standards and providing superior data throughput and signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the RF-HDT-DVBE-N2 helps reduce overall system power requirements, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Design: The component is built to withstand harsh environmental conditions, offering excellent performance across a wide temperature range and ensuring long-term reliability.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs, making it an ideal choice for compact systems without compromising on performance.

Applications

The RF-HDT-DVBE-N2 from Texas Instruments is versatile and can be employed in various high-tech applications. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RFID and NFC systems
  • Industrial wireless control
  • High-speed data acquisition systems

Quality and Support

As with all Texas Instruments products, the RF-HDT-DVBE-N2 comes with comprehensive technical support and documentation. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate seamless integration into their projects. Additionally, Texas Instruments' commitment to quality ensures that each component is rigorously tested to maintain the highest standards of performance and reliability.

Whether you're developing cutting-edge wireless solutions or upgrading existing systems, the RF-HDT-DVBE-N2 offers the functionality and dependability required to achieve your design objectives.

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Lowest to $5.2788
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8028 $52.8308
26+ $3.9408 $102.4608
40+ $3.8176 $152.7040
55+ $3.6945 $203.1975
71+ $3.5713 $253.5623
94+ $3.2019 $300.9786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess