EN
  • EN
  • DE

ATA5580M256-TSMW

Part No ATA5580M256-TSMW
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 125KHZ ENCAP / RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Style Encapsulated
Technology Passive
Frequency 125kHz
Memory Type Read/Write
Writable Memory 2kb (User)
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.472" L x 0.236" W (12.00mm x 6.00mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 1342471-ATA5580M256-TSMW
Ultra Librarian 3D Model Ultra Librarian ATA5580M256-TSMW CAD Model

Description

The ATA5580M256-TSMW is a state-of-the-art integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular IC is tailored for advanced applications in the automotive sector, specifically designed to meet the rigorous demands of modern vehicle systems.

Key Features:

  • High Integration: The ATA5580M256-TSMW combines multiple functionalities in a single chip, reducing the need for additional components and streamlining the design process for automotive system developers.
  • Robust Security: With the increasing focus on automotive security, this product offers features that help protect against tampering and unauthorized access, ensuring the safety and privacy of in-vehicle systems.
  • Advanced Communication Protocols: The IC supports various communication protocols essential for automotive applications, facilitating seamless integration with other components and systems within the vehicle.
  • High-Performance Design: Designed to operate reliably in the harsh environments typical of automotive applications, the ATA5580M256-TSMW is capable of withstanding extreme temperatures, vibrations, and other challenging conditions.
  • Energy Efficiency: Microchip Technology understands the importance of energy conservation in automotive design, and this product is engineered to maintain high performance while minimizing power consumption.

Applications:

The versatility of the ATA5580M256-TSMW makes it suitable for a wide range of automotive applications, including but not limited to vehicle access systems, immobilizers, and various sensor interfaces. Its robust design ensures reliability and longevity, which are critical for automotive components.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology. This will offer comprehensive information regarding the electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper implementation of the ATA5580M256-TSMW in automotive systems.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC / RFID Tag Read/Write Memory 125kHz
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5098
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $16.0875

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess