EN
  • EN
  • DE

AR0147ATSC00XUEA0-DPBR

Part No AR0147ATSC00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Temperature Range - Operating -40°C ~ 110°C (TA)
Base Product Number AR0147
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 488-AR0147ATSC00XUEA0-DPBR
Standard Package 2,600
Win Source Part Number 980320-AR0147ATSC00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEA0-DPBR CAD Model

Description

Product Overview: AR0147ATSC00XUEA0-DPBR by ON Semiconductor

The AR0147ATSC00XUEA0-DPBR is a state-of-the-art CMOS digital image sensor from ON Semiconductor's renowned AR series. This advanced sensor is designed to deliver exceptional image quality with a resolution of 1 megapixel (1280 x 800), making it an ideal choice for a wide range of imaging applications where both high performance and compact form factor are required.

Key Features

  • Resolution: The sensor boasts a 1-megapixel resolution, providing clear and sharp images for reliable visual data capture.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a well-balanced trade-off between sensitivity and resolution.
  • Frame Rate: It supports a high frame rate, enabling smooth video capture and quick image processing, which is crucial for applications that require real-time imaging.
  • Optical Format: The 1/4-inch optical format is compact and versatile, fitting into a variety of design specifications without compromising on image quality.
  • Shutter Type: The sensor features a global shutter, which captures the entire image simultaneously, eliminating the distortion typically seen with rolling shutters in fast-moving scenes.
  • Interface: It includes a HiSPi interface, ensuring high-speed data transfer and compatibility with a range of processors and systems.
  • Integration: The sensor is designed for easy integration into a variety of systems, including industrial automation, machine vision, and advanced driver-assistance systems (ADAS).

Applications

The versatility of the AR0147ATSC00XUEA0-DPBR makes it suitable for a multitude of applications. It excels in:

  • Industrial Automation: For precise and rapid inspection and quality control.
  • Machine Vision: Ideal for robotic guidance and process control.
  • Automotive Systems: Can be used in ADAS for enhanced safety and navigation.
  • Security and Surveillance: Provides reliable monitoring with clear image capture.
  • Unmanned Aerial Vehicles (UAVs): Enables high-quality aerial imaging for mapping and inspection.

With its robust feature set and adaptability, the AR0147ATSC00XUEA0-DPBR by ON Semiconductor represents a premium choice for developers and engineers seeking a high-performance image sensor that does not compromise on quality or efficiency.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5871 $67.7613
7+ $18.5329 $129.7303
10+ $17.9538 $179.5380
14+ $17.3747 $243.2458
18+ $16.7955 $302.3190
24+ $15.0580 $361.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess