EN
  • EN
  • DE

ATA5577M233SC-DBQ

Part No ATA5577M233SC-DBQ
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Microchip Technology
Package Tape & Reel
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 363b (User)
Standards ISO 11784, ISO 11785
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.053" L x 0.039" W (1.36mm x 1.00mm)
Base Product Number ATA5577
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ATA5577M233SC-DBQTR,1611-ATA5577M233SC-DBQDKR-ND,1611-ATA5577M233SC-DBQTR,ATA5577M233SC-DBQDKR,1611-ATA5577M233SC-DBQDKRINACTIVE,1611-ATA5577M233SC-DBQTRINACTIVE,ATA5577M233SC-DBQCT,1611-ATA5577M233SC-DBQTR-ND,1611-ATA5577M233SC-DBQCT,1611-ATA5577M233SC-DBQDKR
Standard Package 4,000
Win Source Part Number 965088-ATA5577M233SC-DBQ
Ultra Librarian 3D Model Ultra Librarian ATA5577M233SC-DBQ CAD Model

Description

Microchip Technology ATA5577M233SC-DBQ

The ATA5577M233SC-DBQ is a cutting-edge RFID (Radio-Frequency Identification) transponder from Microchip Technology, designed to offer flexible and secure wireless communication for a variety of applications. This product is part of Microchip's extensive portfolio of RFID solutions that provide contactless identification and tracking capabilities.

Key Features:

  • Frequency: The ATA5577M233SC-DBQ operates at a frequency of 125 kHz, which is a common low frequency for RFID applications, providing a good balance between read range and interference resistance.
  • Memory: It comes with a user-programmable EEPROM memory, allowing for the storage of identification and other relevant data that can be securely read and written by RFID readers.
  • Programming: The device supports various programming options, including Direct Write and Block Write, enhancing flexibility for different use cases and system requirements.
  • Security: Enhanced security features are integrated to prevent unauthorized access and cloning, ensuring that the data stored on the transponder is protected.
  • Form Factor: The ATA5577M233SC-DBQ is available in a Saw Singulated format, making it suitable for a wide range of applications, including access control, asset tracking, and animal identification.
  • Compatibility: This RFID transponder is designed to be compatible with a variety of RFID readers and systems, ensuring easy integration into existing setups.

Applications:

The versatility of the ATA5577M233SC-DBQ allows it to be used across diverse sectors. It is particularly well-suited for:

  • Access control systems for secure entry to buildings or restricted areas.
  • Asset tracking solutions for inventory management and loss prevention.
  • Animal identification systems for pets, livestock, and wildlife monitoring.
  • Industrial automation for process control and supply chain management.

With its robust design and reliable performance, the Microchip ATA5577M233SC-DBQ is an excellent choice for organizations looking to implement or upgrade their RFID capabilities.

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
Texas Instruments
RFID TAG R/W 860-960MHZ INLAY / RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.1700
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
Texas Instruments
RFID TAG 134.2KHZ GLASS ENCAP / RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Lowest to $28.9567
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2790 $50.2200
440+ $0.2290 $100.7600
680+ $0.2218 $150.8240
935+ $0.2147 $200.7445
1,205+ $0.2075 $250.0375
1,615+ $0.1860 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess