EN
  • EN
  • DE

ATA5577M133SC-DDB

Part No ATA5577M133SC-DDB
Manufacturer Microchip Technology
Catalog RFID Transponders, Tags
Description RFID TAG R/W 100-150KHZ ENCAP  /  RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 363b (User)
Standards ISO 11784, ISO 11785
Temperature Range - Operating -40°C ~ 85°C
Dimension 0.045" L x 0.039" W (1.15mm x 1.00mm)
Base Product Number ATA5577
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.59.0000
Standard Package 50,000
Win Source Part Number 1116905-ATA5577M133SC-DDB
Ultra Librarian 3D Model Ultra Librarian ATA5577M133SC-DDB CAD Model

Description

Microchip Technology's ATA5577M133SC-DDB RFID Transponder

The ATA5577M133SC-DDB is a high-quality Radio-Frequency Identification (RFID) transponder from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transponder is part of Microchip's extensive product lineup designed for access control, industrial automation, and animal identification, offering a versatile solution for various applications.

The ATA5577M133SC-DDB operates at a frequency of 125 kHz, which is a standard frequency for low-power and short-range communication, making it ideal for applications where power consumption and data security are critical. It is based on the ATA5577 IC, which is known for its flexibility and reliability in RFID systems.

Key Features:

  • Programmable: The device is highly configurable, allowing users to program the chip according to their specific application needs. It supports various data rates and modulation schemes.
  • Memory: It comes with 363 bits of EEPROM memory, which can be segmented for multiple data storage areas. This memory is organized in blocks and can be protected with a 32-bit password to prevent unauthorized access.
  • Compatibility: The transponder is compatible with the T5557, T5567, and ATA5567, ensuring a smooth transition for systems upgrades or replacements.
  • Durability: Encased in a robust package, the ATA5577M133SC-DDB is designed to withstand harsh environments, making it suitable for outdoor applications.

Potential Applications:

  • Access control systems (key fobs, entry cards)
  • Animal identification (pet tags, livestock tracking)
  • Industrial automation (asset tracking, process control)
  • Time and attendance systems

Microchip Technology's ATA5577M133SC-DDB RFID transponder is a testament to the company's commitment to providing advanced and secure identification solutions. Its programmability, compatibility, and robustness make it a top choice for system integrators and product developers looking to incorporate reliable RFID technology into their applications.

You May Also Be Interested in

NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess