EN
  • EN
  • DE

PCF7937EA/C1AB5901

Part No PCF7937EA/C1AB5901
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description RFID TAG R/W 125KHZ PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP
Package Bulk
Product Status Active
Frequency 125kHz
Memory Type Read/Write
Base Product Number PCF7937
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Win Source Part Number 755553-PCF7937EA/C1AB5901
Ultra Librarian 3D Model Ultra Librarian PCF7937EA/C1AB5901 CAD Model

Description

The NXP PCF7937EA/C1AB5901 is a state-of-the-art transponder chip designed for use in advanced security and identification systems. This high-performance integrated circuit is part of NXP's renowned product line of RFID (Radio-Frequency Identification) technologies, which are widely used in automotive immobilizer systems, access control, and various other applications that require secure wireless communication.

Key Features

  • Security: The chip is equipped with sophisticated encryption algorithms that ensure secure data transmission and prevent unauthorized access or cloning. Its unique ID is virtually impossible to replicate, offering a high level of security for your application.
  • Low Power Consumption: Designed for efficiency, the PCF7937EA/C1AB5901 operates with minimal power consumption, making it ideal for battery-operated devices and systems that require long-term, reliable performance.
  • High Sensitivity: The chip's high sensitivity allows for excellent performance in various environments and ensures reliable communication even at greater distances or in the presence of physical barriers.
  • Compatibility: It is compatible with various types of antennas and can be easily integrated into existing systems, providing flexibility in design and application.

Applications

The versatility of the NXP PCF7937EA/C1AB5901 transponder chip allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive immobilizer systems, where it provides secure keyless entry and ignition control.
  • Access control systems for buildings, offices, and secure areas, ensuring that only authorized individuals can gain entry.
  • Asset tracking and management, aiding in the prevention of theft and unauthorized use of equipment.
  • Identification systems, such as employee badges or membership cards, where secure identification is crucial.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the official datasheet provided by NXP. The datasheet includes comprehensive information on the electrical characteristics, programming instructions, and recommended operating conditions for the PCF7937EA/C1AB5901 transponder chip.

Note: It is essential to follow the guidelines provided by NXP to ensure proper functioning and to maximize the security features of the chip.

You May Also Be Interested in

Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
Texas Instruments
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $1.1521
Microchip Technology
RFID TAG R/W 125KHZ ENCAP / RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 64kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess