EN
  • EN
  • DE
  • IT

RI-TRP-RR2B-20

Part No RI-TRP-RR2B-20
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID 32MM GLASS TRANSP R/O 64B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Style Glass Encapsulated
Frequency 134.2kHz
Memory Type Read Only
Standards ISO 11785
Dimension 3.85mm Dia x 31.20mm
Win Source Part Number 793194-RI-TRP-RR2B-20
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 01, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RI-TRP-RR2B-20 CAD Model

Description

The Texas Instruments RI-TRP-RR2B-20 is a robust, low-frequency (LF) transponder that operates at 134.2 kHz. This product is part of Texas Instruments' RI-TRP series and is designed for use in a wide range of applications, including animal identification, asset tracking, and access control. With a read/write functionality, the RI-TRP-RR2B-20 provides a flexible solution for data storage and retrieval in various environments.

Key Features

  • Frequency: Operates at a low frequency of 134.2 kHz, which is ideal for short-range communication and provides excellent penetration through materials such as water, wood, and living tissue.
  • Memory: Equipped with a 80-bit read/write memory that can be used to store identification and other relevant data.
  • Encapsulation: The transponder is encased in a durable glass capsule, ensuring protection against harsh environmental conditions and making it suitable for implantation in livestock or for use in rugged industrial settings.
  • Compatibility: Adheres to the ISO 11784/11785 global open standards, ensuring interoperability with compatible reading and writing devices.
  • Passive Operation: As a passive RFID component, it does not require an internal power source, gaining its energy from the reader's interrogation signal, which contributes to its long operational life and low maintenance requirements.
  • Size: The compact form factor of the RI-TRP-RR2B-20 makes it easy to integrate into various applications without being obtrusive.

Applications

The RI-TRP-RR2B-20 is versatile and can be used in a variety of applications. In the field of animal identification, it helps in managing livestock by providing a reliable way to store and retrieve data about individual animals. For asset tracking, it enables the efficient monitoring of goods and equipment. Additionally, its secure read/write capability makes it suitable for access control systems where a high level of security and user-specific data are required.

Product Reliability

With Texas Instruments' commitment to quality, the RI-TRP-RR2B-20 is manufactured to meet high standards of reliability and performance. Its rugged design ensures that it can withstand the demands of the environments in which it is deployed, making it a trusted choice for critical applications.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
Adafruit Industries LLC
RFID TAG R/W 13.56MHZ
Lowest to $6.2520
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $4.8028
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess