EN
  • EN
  • DE

AS3956-ATDM-I3

Part No AS3956-ATDM-I3
Manufacturer ams
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr ams
Package Tape & Reel
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 13.56MHz
Memory Type Read/Write
Writable Memory 472b (User)
Standards ISO 14443A
Temperature Range - Operating -40°C ~ 125°C
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names AS3956-ATDM-I3DKR,AS3956-ATDM-I3TR,AS3956-ATDM-I3CT,193700041
Standard Package 500
Win Source Part Number 1200185-AS3956-ATDM-I3
Ultra Librarian 3D Model Ultra Librarian AS3956-ATDM-I3 CAD Model

Description

The AS3956-ATDM-I3 is a passive RFID transponder with a frequency of 13.56MHz and a memory type of read/write.

  • Frequency: 13.56MHz
  • Memory Type: Read/Write
  • Writable Memory: 472b (user)
  • Standard: ISO 14443A
  • Package: Small inlay
  • Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: ams

You May Also Be Interested in

Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
Murata Electronics North America
RFID TAG R/W 13.56MHZ ENCAP / RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC / RFID Tag Read/Write Memory 125kHz
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $16.0875
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess