EN
  • EN
  • DE

PCF7936AA/3851/C/6

Part No PCF7936AA/3851/C/6
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description RFID TAG R/W 125KHZ PLLMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP
Series HITAG® 2
Package Tube
Product Status Active
Frequency 125kHz
Memory Type Read/Write
Base Product Number PCF7936
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 725923-PCF7936AA/3851/C/6
Ultra Librarian 3D Model Ultra Librarian PCF7936AA/3851/C/6 CAD Model

Description

The NXP PCF7936AA/3851/C/6 is a highly integrated transponder chip designed to provide secure and reliable wireless communication for a variety of applications. As a part of NXP's leading-edge RFID technology, this chip offers an ideal solution for passive keyless entry and start systems in automotive applications, as well as for access control systems and asset tracking in other industries.

This advanced chip features a 128-bit user-programmable EEPROM memory, which allows for flexible and secure storage of identification data. The EEPROM is organized in 8 blocks of 16 bits, providing ample space to store unique identifiers and encryption keys that enhance the security of the communication protocols.

The PCF7936AA/3851/C/6 operates at a frequency of 125 kHz, which is a common standard for low-frequency (LF) RFID applications. This frequency band ensures a robust and reliable communication range, which is critical for applications such as vehicle immobilizers, where consistent performance is essential.

One of the key features of the PCF7936AA/3851/C/6 is its passive operation capability. The chip does not require a battery to function; instead, it draws power from the electromagnetic field generated by the reader device. This passive operation significantly reduces maintenance requirements and extends the life of the devices in which the chip is embedded.

The chip also includes a unique ID that is pre-programmed by NXP, ensuring that each chip has a distinct identity that cannot be altered, providing an additional layer of security. Furthermore, the chip supports advanced encryption methods, which prevent unauthorized access and cloning, making it an excellent choice for applications that require high levels of security.

In summary, the NXP PCF7936AA/3851/C/6 transponder chip is a versatile and secure component that is well-suited for a wide range of applications where reliable wireless communication and data integrity are paramount. Its robust design, coupled with NXP's reputation for quality and performance, makes it a top choice for system designers and manufacturers seeking to incorporate RFID technology into their products.

You May Also Be Interested in

Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $0.9543
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Lowest to $5.2788
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
3M
3M ELECTRONIC MARKING SYSTEM (EM / RFID Tag Memory
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4547 $51.8205
36+ $2.8346 $102.0456
55+ $2.7460 $151.0300
76+ $2.6575 $201.9700
98+ $2.5689 $251.7522
131+ $2.3031 $301.7061
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess