EN
  • EN
  • DE

SPS1M001A-02

Part No SPS1M001A-02
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W 902-928MHZ INLAY  /  RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Product Status Obsolete
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 6.469" L x 0.787" W (165.00mm x 20.00mm)
Base Product Number SPS1M001
Other Names 2832-SPS1M001A-02-488,2832-SPS1M001A-02TR
Standard Package 1,000
Win Source Part Number 1235609-SPS1M001A-02
Ultra Librarian 3D Model Ultra Librarian SPS1M001A-02 CAD Model

Description

Introducing the SPS1M001A-02 from ON Semiconductor

The SPS1M001A-02 is a state-of-the-art integrated circuit produced by ON Semiconductor, a company renowned for its innovative and reliable products in the semiconductor industry. This particular component is designed to cater to a wide range of applications, offering robust performance and high reliability.

Key Features

  • High Precision: The SPS1M001A-02 is built for applications that demand precise measurements and stable performance, making it ideal for sensitive electronic systems.
  • Low Power Consumption: This device is engineered to be energy-efficient, which not only extends the battery life of portable devices but also reduces the environmental impact by consuming less power.
  • Durable: ON Semiconductor's commitment to quality means that the SPS1M001A-02 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: The small footprint of the SPS1M001A-02 makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Easy Integration: With its user-friendly interface, this component can be easily integrated into various electronic systems, reducing development time and simplifying the design process.

Applications

The versatility of the SPS1M001A-02 allows it to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Medical Devices
  • Telecommunication Infrastructure

Technical Specifications

ON Semiconductor ensures that the SPS1M001A-02 meets the highest technical standards, with specifications that guarantee performance and reliability:

  • Operating Temperature Range: Specified for various environmental conditions.
  • Package Type: Available in a package that suits your specific design requirements.
  • Compliance: Meets industry-standard compliance, ensuring compatibility with global markets.

With the SPS1M001A-02, ON Semiconductor continues to deliver electronic components that push the boundaries of technology, offering designers and engineers the ability to create products that are not only powerful but also efficient and reliable. Whether you're developing the next generation of consumer electronics or working on critical industrial systems, the SPS1M001A-02 is a component that you can trust to perform at the highest level.

You May Also Be Interested in

NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 1kB (User) Memory 13.56MHz ISO 15693 Inlay
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5419
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess