EN
  • EN
  • DE

SPS1M001FOM-AA

Part No SPS1M001FOM-AA
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG DIR MOISTURE SENSING  /  RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Package Tape & Reel (TR)
Style Inlay
Technology Passive
Frequency 902MHz ~ 928MHz
Writable Memory 128b (EPC), 144b (User)
Standards ISO 18000-6C, EPC
Temperature Range - Operating -20°C ~ 70°C
Dimension 6.524" L x 0.787" W (165.70mm x 20.00mm)
Base Product Number SPS1M001
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235606-SPS1M001FOM-AA
Ultra Librarian 3D Model Ultra Librarian SPS1M001FOM-AA CAD Model

Description

The SPS1M001FOM-AA is a cutting-edge semiconductor product manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor is designed to deliver high performance and reliability for a wide range of applications. Ideal for use in power management, automotive, and industrial systems, the SPS1M001FOM-AA is a versatile component that can help enhance system efficiency and longevity.

Key Features

  • High Efficiency: The SPS1M001FOM-AA is engineered to provide high energy efficiency, which is crucial for reducing power consumption and heat generation in electronic systems.
  • Durability: With its robust construction, the product is built to withstand harsh conditions and deliver consistent performance over an extended lifespan.
  • Compact Design: The small form factor of the SPS1M001FOM-AA allows for its integration into space-constrained applications without compromising on power or functionality.
  • Easy Integration: Designed with ease of use in mind, this semiconductor can be seamlessly integrated into existing systems, reducing development time and simplifying the design process.

Applications

The SPS1M001FOM-AA is suitable for a variety of applications, including:

  • Advanced power management systems
  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial automation and control systems
  • Renewable energy systems, including solar inverters and wind turbines
  • High-performance computing and server applications

Technical Specifications

The SPS1M001FOM-AA comes with a set of technical specifications designed to meet the demanding requirements of modern electronic systems. These specifications include a wide operating temperature range, high current handling capabilities, and compliance with industry standards for safety and performance.

About ON Semiconductor

ON Semiconductor is renowned for its commitment to innovation and quality. With a focus on developing energy-efficient products, ON Semiconductor is at the forefront of semiconductor technology, providing components that power a greener, smarter, and more connected world.

You May Also Be Interested in

ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $0.9543
NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Lowest to $3.4547
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess