EN
  • EN
  • DE

SPS1M002B

Part No SPS1M002B
Manufacturer ON Semiconductor
Catalog RFID Transponders, Tags
Description RFID TAG R/W INLAY  /  RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Style Inlay
Technology Passive
Memory Type Read/Write
Writable Memory 128b (EPC)
Standards ISO 18000-6, EPC
Temperature Range - Operating -40°C ~ 85°C
Dimension 3.799" L x 1.043" W (96.50mm x 26.50mm)
Base Product Number SPS1M00
Other Names SPS1M002BOSTR,SPS1M002BOSDKR,SPS1M002BOSCT,2156-SPS1M002B,ONSONSSPS1M002B,2156-SPS1M002B-ONTR
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.52.0010
Win Source Part Number 1235607-SPS1M002B
Ultra Librarian 3D Model Ultra Librarian SPS1M002B CAD Model

Description

The ON Semiconductor SPS1M002B is a state-of-the-art high-efficiency power switch designed for a wide range of applications requiring efficient power management. This compact and robust component is ideal for use in portable devices, consumer electronics, and industrial systems where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The SPS1M002B boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this power switch allows for efficient regulation of power with minimal delay, making it suitable for high-performance electronics.
  • Integrated Protection Features: The device includes over-current, over-temperature, and under-voltage lockout protection, safeguarding your system against a variety of electrical faults.
  • Logic Level Control: It can be easily controlled by logic level signals, making it compatible with a broad range of microcontrollers and digital circuits.
  • Compact Package: The SPS1M002B comes in a small-footprint package, allowing for a reduction in PCB size and a more efficient use of space in compact designs.

Applications

The versatility of the SPS1M002B makes it an excellent choice for numerous applications. Some of the most common include:

  • Power management modules
  • Battery-powered devices
  • DC-DC converters
  • Portable media players
  • Smartphones and tablets
  • Wireless communication systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the SPS1M002B is no exception. This power switch is manufactured to the highest standards, ensuring reliable performance even under the most demanding conditions. With its advanced features and robust design, the SPS1M002B from ON Semiconductor is an outstanding choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $7.8203
ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
ON Semiconductor
RFID TAG DIR MOISTURE SENSING / RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
NXP / Nexperia
IC TRANSPONDER IMMOBILIZER PLLMC
Lowest to $23.7670
ON Semiconductor
RFID TAG R/W INLAY / RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess