Introducing the REG103GA-ADJ Voltage Regulator from Texas Instruments
The REG103GA-ADJ from Texas Instruments is a high-performance, single-output low-dropout (LDO) voltage regulator with an adjustable output. It is designed to deliver up to 500mA of output current with a dropout voltage typically less than 500mV at full load, making it an excellent choice for battery-powered and low-voltage applications.
This versatile regulator features an adjustable output voltage range from 1.5V to 5.5V, allowing for a wide array of uses in different circuit designs. The output voltage is set using two external resistors, providing designers with the flexibility to tailor the output to their specific requirements.
The REG103GA-ADJ is notable for its low quiescent current, which is typically 500µA, contributing to its efficiency in battery-operated devices. The device also includes several safety features to ensure reliable operation. These include thermal shutdown, which protects the device from overheating, and current limiting, which prevents damage from overcurrent conditions.
With fast transient response and low noise performance, the REG103GA-ADJ is ideal for RF and analog circuits that require a clean power supply. Additionally, it is stable with low-ESR capacitors, which can be important for maintaining performance in various applications and reducing the overall bill of materials.
The REG103GA-ADJ comes in a small SOT-223 package, which is suitable for space-constrained applications. It is characterized for operation from –40°C to 125°C, making it reliable across a wide range of temperatures and environments.
Applications for the REG103GA-ADJ are diverse and include:
- Portable/battery-powered equipment
- Post-regulation for switching power supplies
- Low-voltage logic supplies
- RF and analog powered devices
With its combination of features, the REG103GA-ADJ from Texas Instruments stands out as a robust and adaptable voltage regulator that can meet the needs of a broad spectrum of power management requirements.