Products specifications Report Issue?

Category Soldering, Desoldering, Rework Products - Soldering Irons, Tweezers, Handles
Mfr ECG
Package Bag
Product Status Active
Type Soldering
Power (Watts) 75W
For Use With/Related Products J-SSD-2
Standard Package 1 pcs
ECCN EAR99
HTSUS 8515.90.4000
Win Source Part Number 1093111-J-SS-IR2
Ultra Librarian 3D Model Ultra Librarian J-SS-IR2 CAD Model

Description

The J-SSD-2 Soldering Iron is a versatile and reliable soldering tool manufactured by ECG.

  • Category: Soldering, Desoldering, Rework Products
  • Status: Active
  • Designed for: J-SSD-2
  • Package: Bag
  • Quantity: 1 Piece
  • Power Rating: 75W
  • Voltage Input: Not Specified
  • ECCN: EAR99
  • HTSUS Code: 8515.90.4000

You May Also Be Interested in

Weidmuller
MULTIMETER 1037 / Average Handheld Digital (DMM) Multimeter Digit LCD Display Voltage, Current, Resistance, Capacitance, Frequency Function Features
Need more? Email Us
ECAD model for 9423580000
Gedore Tools, Inc.
VOLTAGE TESTER 6-24 V SLOTTED 3
Need more? Email Us
ECAD model for 4611
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ECAD model for J401
Excelitas Technologies
LASER HEAD (40138), 1.15/3.39UM,
Lowest to $14.2115
ECAD model for 30615
Amphenol
CONN ADAPTER 4P-4P F-F INLINE
Need more? Email Us
ECAD model for IA-A04F-A04F-0000-01
3M
CONFOR CF42SC 0.8MMT X A4 / Foam 8.27" W x 11.69" L (210.0mm x 297.0mm) X 0.031" (0.79mm) Polyurethane Black
Need more? Email Us
ECAD model for CF42SC 0.8MM A4
Pomona Electronics
MAXIGRABBER BLK/RED BANANA JACK
Need more? Email Us
ECAD model for 5910A
SCS
BAG 2X3" ZIP STATIC SHIELD 1=1EA
Need more? Email Us
ECAD model for 30023
Littelfuse Inc.
SWITCH MOM PULL NO
Need more? Email Us
ECAD model for 40100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention