Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 25mA
Tolerance ±0.2%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 14μVp-p
Noise - 10Hz to 10kHz 42μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 50μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 027301-REF3012AIDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Medical, Test & Measurement
Family Name REF3012
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF3012AIDBZR CAD Model

Description

The REF3012AIDBZR is a high-quality precision voltage reference product from Texas Instruments, a world-renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Output Voltage: Fixed 1.25V output voltage.
  • Quiescent Current: Maximum 50µA.
  • Dropout Voltage: 180mV.
  • Initial Accuracy: 0.2%.
  • Temperature Coefficient: 50ppm/°C.
  • Package: Small SOT-23-3 package.
  • Supply Range: 1.7V to 5.5V.
  • Compliance: RoHS compliant.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Need more? Email Us
ECAD model for TS821BILT
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE, / Shunt Voltage Reference IC Fixed 10V V ±0.1% 15 mA TO-92-3
Lowest to $4.0017
ECAD model for LM4040AIZ-10.0
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2775 $51.3375
385+ $0.2599 $100.0615
600+ $0.2511 $150.6600
860+ $0.2336 $200.8960
1,115+ $0.2248 $250.6520
1,390+ $0.2160 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 126,125 pieces
MOQ: 185 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention