EN
  • EN
  • DE

SE555DG4

Part No SE555DG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 100KHZ 8-SOIC / PRCISION TIMERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Supply Voltage (V) 4.5V ~ 18V
Current - Supply 10mA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Part Number Series SE555
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810770-SE555DG4
Ultra Librarian 3D Model Ultra Librarian SE555DG4 CAD Model

Description

The Texas Instruments SE555DG4 is a highly versatile and reliable precision timer IC that is part of the renowned 555 family, known for its stability and durability. This particular model is designed to offer a wide range of timing capabilities, making it an essential component in various electronic applications.

Key Features

  • Supply Voltage: The SE555DG4 operates on a supply voltage ranging from 4.5V to 16V, providing flexibility for use in systems with different power levels.
  • Output Current: Capable of sourcing or sinking up to 200 mA, this timer can directly drive loads or interface with other logic circuits.
  • Temperature Stability: With a temperature stability of 0.005% per degree Celsius, the timing remains consistent across a wide temperature range.
  • Adjustable Duty Cycle: The duty cycle of the output waveform can be adjusted, making it suitable for a variety of pulse-width modulation (PWM) applications.
  • Package Type: The SE555DG4 comes in a SOIC-8 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

Due to its versatility, the SE555DG4 is used in a multitude of applications, including:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detection

The SE555DG4 is not only a staple in the electronics industry for its simplicity and ease of use, but also for its robustness and precision. Whether you are designing consumer electronics, automotive systems, or industrial controls, the SE555DG4 from Texas Instruments is an excellent choice for a reliable and precise timing solution.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,370 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess