EN
  • EN
  • DE

MMFT107T1

Part No MMFT107T1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 200V 0.25A SOT223 / MEDIUM POWER TMOS FET 250 mA, 200 VOLTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200V
Current - Continuous Drain (Id) at 25°C 250mA (Tc)
Rds On (Maximum) at Id, Vgs 14Ohm at 200mA, 10V
Vgs(th) (Maximum) at Id 3V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds 60pF at 25V
Mounting Style SMD
Supplier Device Package SOT-223
Manufacturer Package TO-261-4, TO-261AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804093-MMFT107T1
Ultra Librarian 3D Model Ultra Librarian MMFT107T1 CAD Model

Description

ON Semiconductor MMFT107T1 N-Channel Power MOSFET

The ON Semiconductor MMFT107T1 is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and switching in a compact SOT-223 package. This device is tailored for a wide range of applications, including but not limited to, power supply circuits, motor control systems, and high-speed switching circuits.

With its advanced silicon technology, the MMFT107T1 offers an optimal balance between on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which results in reduced conduction and switching losses. This feature enables the MOSFET to operate at lower temperatures, thereby enhancing the reliability and longevity of the device. The MMFT107T1 is capable of handling continuous drain currents (I<sub>D) up to 6.5 A, making it suitable for high current applications.

The device's threshold voltage (V<sub>GS(th)) is specified to ensure low-voltage operation, which is particularly beneficial in battery-powered devices where power efficiency is crucial. The MOSFET's fast switching capabilities are attributed to its low input capacitance (C<sub>iss), which also contributes to reduced switching noise, an important consideration for noise-sensitive applications.

ON Semiconductor has engineered the MMFT107T1 with protection features such as a rugged gate oxide, which provides robustness against gate-to-source voltage spikes. Additionally, the device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring a reliable performance even under stressful conditions.

The SOT-223 package of the MMFT107T1 not only allows for efficient heat dissipation but also makes it easier for designers to incorporate the device into space-constrained PCB layouts. Its lead-free and RoHS-compliant design reflects ON Semiconductor's commitment to environmental sustainability.

In summary, the ON Semiconductor MMFT107T1 N-Channel Power MOSFET is an excellent choice for designers seeking a reliable, efficient, and compact power switching solution. Its robust construction, combined with advanced electrical characteristics, ensures outstanding performance in a variety of electronic systems.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess