Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 160mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 16nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 425pF at 25V
Power Dissipation (Maximum) 49W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1182474-HUF76609D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76609D3 CAD Model

Description

Product Overview: HUF76609D3 - ON Semiconductor

The HUF76609D3 is a robust power MOSFET designed and manufactured by ON Semiconductor, known for its high efficiency and reliability in a variety of applications. This N-Channel MOSFET is an ideal choice for designers looking for a component that can handle significant power levels while maintaining thermal stability and energy efficiency.

Key Features

  • High Current Handling: With a continuous drain current rating of up to 75A, the HUF76609D3 is capable of supporting high current applications without compromising performance.
  • Low On-Resistance: The device features a low RDS(on) value, which minimizes on-state power losses and enhances overall efficiency, making it suitable for power-intensive operations.
  • High Voltage Tolerance: It can sustain a drain-source voltage (VDS) of up to 60V, providing a good safety margin for fluctuating supply conditions.
  • Advanced Packaging: HUF76609D3 comes in a TO-252 (DPAK) package, known for its compact footprint and excellent thermal performance, suitable for space-constrained applications.

Applications

The versatility of the HUF76609D3 allows it to be used in a wide range of applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Automotive systems
  • Switching regulators
  • Power management systems

Quality and Reliability

ON Semiconductor ensures that all its products, including the HUF76609D3, meet the highest quality and reliability standards. The device undergoes rigorous testing and quality control measures to provide consistent performance and longevity, which is critical for industrial and automotive applications where failure is not an option.

Environmental Compliance

The HUF76609D3 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's commitment to environmental sustainability. Customers can be assured that they are choosing a product that not only meets their performance needs but also aligns with global environmental regulations.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOD4187
STMicroelectronics
DISCRETE
Lowest to $31.2001
ECAD model for STWA46N65DM6AG
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $7.0990
ECAD model for BSC009NE2LS5IATMA1
ON Semiconductor
20A, 60V, 0.037 Ohm, N-Channel, Logic Level UltraFET Power MOSFETFairchild | MOSFET N-CH 60V 20A IPAK
Need more? Email Us
ECAD model for HUF76423D3
Alpha & Omega Semiconductor Inc.
P-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for AOB405
Alpha & Omega Semiconductor Inc.
null600V 53A α MOS Power Transistor | MOSFET N-CH
Lowest to $5.2552
ECAD model for AOK53S60
Vishay
HEXFET Power MOSFET | MOSFET N-CH 60V 30A TO-262
Need more? Email Us
ECAD model for IRLZ34L
IXYS
PolarHV HiPerFET Power MOSFET | MOSFET N-CH 500V 80A PLUS247
Lowest to $72.1565
ECAD model for IXFX80N50P
ON Semiconductor
Telecom / Sever Power Supplies | MOSFET N-CH 600V 52A TO247
Lowest to $5.3246
ECAD model for FCH072N60

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention