EN
  • EN
  • DE

TS3431ILT

Part No TS3431ILT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 24V
Output Current 100mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Current - Cathode 500μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 035042-TS3431ILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3431ILT CAD Model

Description

STMicroelectronics TS3431ILT Voltage Reference

The TS3431ILT is a precision voltage reference component manufactured by STMicroelectronics, a renowned leader in the semiconductor industry. This device is designed to offer a stable and accurate reference voltage, which is crucial for various electronic applications where voltage precision is essential.

The TS3431ILT operates at a nominal reference voltage of 2.5 volts, which is a common standard for many circuits. It is characterized by its low operational current, making it an energy-efficient choice for battery-operated devices. The low dropout voltage feature of this product allows it to maintain accurate output even with minimal difference between the input voltage and the reference voltage, ensuring reliable performance under varying supply conditions.

One of the key attributes of the TS3431ILT is its high accuracy, with an initial accuracy of ±1%. This level of precision makes it suitable for critical applications that require a stable voltage reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits. The device also boasts excellent temperature stability, which means its output voltage remains consistent across a wide temperature range, further enhancing its reliability in different operating environments.

The TS3431ILT comes in a compact SOT-23-3 package, which is ideal for space-constrained applications. Its small footprint allows for integration into a variety of electronic systems without significantly impacting the overall size of the circuit. Furthermore, it is designed to be robust, with a wide operating temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications where extreme temperatures can be encountered.

In summary, the TS3431ILT from STMicroelectronics is a high-performance, low-power voltage reference that provides a stable and precise reference voltage for a multitude of electronic applications. Its accuracy, temperature stability, and compact form factor make it a versatile choice for designers looking to enhance the performance of their circuits.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3065 $50.5725
400+ $0.2515 $100.6000
620+ $0.2437 $151.0940
850+ $0.2358 $200.4300
1,100+ $0.2280 $250.8000
1,470+ $0.2044 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess