EN
  • EN
  • DE

REF1930AIDDCR

Part No REF1930AIDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 1242273-REF1930AIDDCR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF1930
Introduction Date September 18, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF1930AIDDCR CAD Model

Description

Introducing the REF1930AIDDCR Voltage Reference from Texas Instruments

The REF1930AIDDCR is a precision voltage reference device from Texas Instruments (TI), designed to ensure stability and accuracy in a variety of applications. This high-performance component is ideal for converting analog signals into a stable reference voltage, which is crucial in high-precision measurement and control systems.

At the heart of the REF1930AIDDCR is a bandgap circuit design that offers a low temperature coefficient and excellent noise performance. This results in a stable reference voltage over a wide range of temperatures and operating conditions. The device features a fixed output voltage of 3.0V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

One of the key advantages of the REF1930AIDDCR is its low dropout voltage, which allows it to operate effectively even with a minimal difference between the supply voltage and the output voltage. This makes it an excellent choice for battery-powered and portable applications where power efficiency is critical. Additionally, the device boasts a low output noise of 30µVp-p/V, which is essential for high-resolution measurement systems.

The REF1930AIDDCR comes in a compact SOT-23-3 package, which is suitable for space-constrained applications. Its small footprint allows for easy integration into existing designs without the need for significant layout changes. Moreover, the device is specified for the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications that can benefit from the REF1930AIDDCR include precision data acquisition systems, medical instruments, industrial control systems, and portable battery-operated devices. With its combination of accuracy, stability, and low power consumption, the REF1930AIDDCR from Texas Instruments represents a robust solution for maintaining precise voltage references in critical applications.

Choose the REF1930AIDDCR for your next design to leverage the quality and reliability that Texas Instruments is known for, ensuring that your products perform at their best under all conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9966 $50.9422
41+ $2.4588 $100.8108
63+ $2.3819 $150.0597
87+ $2.3051 $200.5437
113+ $2.2283 $251.7979
151+ $1.9977 $301.6527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,940 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess