EN
  • EN
  • DE

PTH05020WAZ

Part No PTH05020WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 79W / DC-DC CONVERTERS POLA Non-isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 22A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.6mm)
Part Number Series PTH05020W
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813645-PTH05020WAZ
Ultra Librarian 3D Model Ultra Librarian PTH05020WAZ CAD Model

Description

The PTH05020WAZ is a highly efficient, non-isolated power module from Texas Instruments, renowned for its compact size and exceptional performance. This module is part of the PTH series, which is designed to offer a wide-input voltage range and adjustable output voltage, making it a versatile choice for various applications.

Key Features

  • Wide Input Voltage Range: The PTH05020WAZ operates with an input voltage range of 4.5V to 14V, accommodating a variety of power sources and ensuring compatibility with multiple system designs.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V to meet specific requirements, providing flexibility for different applications and optimizing power delivery.
  • High Efficiency: This power module boasts high efficiency, which can reach up to 90%, minimizing energy loss and heat generation, thus enhancing system reliability.
  • Power Good Output: The inclusion of a 'power good' output signal offers a simple way to monitor the status of the voltage regulator, contributing to system stability and safety.
  • Thermal Performance: The PTH05020WAZ is designed with excellent thermal performance in mind, featuring an integrated heat sink that helps to dissipate heat effectively.
  • Small Footprint: Its compact size ensures that it can be easily integrated into space-constrained applications without compromising performance.

Applications

The versatility and robustness of the PTH05020WAZ make it suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Data acquisition systems
  • Enterprise networking equipment

Quality and Reliability

As with all Texas Instruments products, the PTH05020WAZ is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. With Texas Instruments' commitment to quality, customers can expect consistent and dependable operation from this power module.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2520 $80.5040
4+ $33.0273 $132.1092
5+ $31.9952 $159.9760
7+ $30.9631 $216.7417
9+ $29.9310 $269.3790
12+ $26.8347 $322.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess