The LM94021BIMG is a highly advanced, low-power temperature sensor from Texas Instruments, a leading global semiconductor company. It delivers precise temperature measurements in various applications such as mobile phones, personal computers, digital cameras, and other portable electronic devices.
- Output: Analog output that linearly correlates with temperature
- Temperature Range: -50°C to +150°C
- Key Feature: Ultra-low power consumption (1.5V supply voltage and < 10µA quiescent current)
- Accuracy: ±1.5°C at 25°C and ±2.7°C over the full temperature range
- Package: Compact 5-pin SOT-23 package
- Additional Feature: Shutdown mode to further reduce power consumption