EN
  • EN
  • DE

TPS84620RUQT

Part No TPS84620RUQT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 6A 47B1QFN / Module DC-DC 1-OUT 1.2V to 5.5V 6A 47-Pin B1QFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 14.5V
Voltage - Output 1 1.2 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 47-BQFN Module
Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Manufacturer Package 47-B1QFN (15x9)
Win Source Part Number 798271-TPS84620RUQT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS84620
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia , Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS84620RUQT CAD Model

Description

The TPS84620RUQT from Texas Instruments is a highly integrated power solution that combines a 4.5V to 14.5V input, step-down converter with power MOSFETs, an inductor, and passives into a low profile, QFN package. This innovative product is designed for space-constrained applications that require efficient power conversion with minimal external components.

Key Features

  • Integrated Solution: The TPS84620RUQT simplifies design by integrating the inductor and passives, resulting in a compact, easy-to-use power module.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 14.5V, it is suitable for a variety of applications, including industrial, communications, and consumer electronics.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, allowing for flexibility in different design scenarios.
  • High Efficiency: Its high efficiency reduces power loss and heat generation, contributing to the longevity and reliability of the end application.
  • Thermal Performance: The module's excellent thermal performance ensures operation in high-temperature environments.
  • Easy Implementation: The TPS84620RUQT requires minimal external components, which simplifies layout and reduces implementation time.

Applications

The TPS84620RUQT is ideal for powering a wide range of ICs and systems, including FPGAs, DSPs, microprocessors, and other systems requiring a compact, efficient power source. Its versatility makes it a go-to solution for designers looking to streamline their power supply design.

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 14.5V
Output Voltage Range 0.6V to 5.5V
Output Current Up to 6A
Package QFN
Operating Temperature -40°C to 85°C

For further information, datasheets, and support, visit the Texas Instruments website to ensure that the TPS84620RUQT meets your design requirements.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3571 $65.4284
8+ $13.4213 $107.3704
12+ $13.0018 $156.0216
16+ $12.5824 $201.3184
21+ $12.1630 $255.4230
28+ $10.9048 $305.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess