EN
  • EN
  • DE

PTMA402050N2AD

Part No PTMA402050N2AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-W, 36-V to 75-V INPUT, 1500-V ISOLATION, DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTMA40xx
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 5V
Current - Output (Maximum) 2A
Power (Watts) 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting Style Through Hole
Package 6-DIP Module
Size 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Win Source Part Number 1240661-PTMA402050N2AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTMA402050
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTMA402050N2AD CAD Model

Description

Product Overview: PTMA402050N2AD from Texas Instruments

The PTMA402050N2AD is a high-performance, integrated module designed by Texas Instruments, a leader in semiconductor solutions. This product stands out in the market for its exceptional functionality and reliability, making it an ideal choice for a wide range of applications, including telecommunications, industrial systems, and networking equipment.

Key Features

  • High Efficiency: The PTMA402050N2AD is engineered for maximum power conversion efficiency, which helps reduce energy consumption and heat generation in systems where it is deployed.
  • Wide Input Voltage Range: This module supports a broad input voltage range, providing flexibility and compatibility with various power supplies and ensuring stable operation under diverse conditions.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet specific requirements, ensuring that the module can adapt to the needs of different circuits and devices.
  • Compact Design: The PTMA402050N2AD comes in a compact form factor, making it suitable for use in space-constrained applications without compromising performance.
  • Thermal Management: Texas Instruments has incorporated advanced thermal management features into this product, which help to maintain optimal performance and prolong the lifespan of the module.
  • Robust Protection Features: The module includes a range of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and reliability of the module and the system it is used in.

Applications

The PTMA402050N2AD is versatile and can be used in a variety of applications. Its high efficiency and reliability make it particularly well-suited for:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Power supplies for test and measurement instruments

Conclusion

The PTMA402050N2AD from Texas Instruments represents a blend of performance, flexibility, and reliability. Its comprehensive feature set and robust design make it an excellent choice for engineers and designers looking to enhance their power management solutions. With the backing of Texas Instruments' reputation and support, this product is poised to be a valuable asset in a multitude of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess