EN
  • EN
  • DE

PTH12030LAH

Part No PTH12030LAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 26-A, 12-V INPUT NON-ISOLATED WIDE-OUTPUT ADJUST POWER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12030
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.2V
Voltage Input MAX 13.8V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 26A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 89%
Mounting Style Through Hole
Package 13-DIP Module
Size 1.37" L x 1.12" W x 0.35" H (34.8mm x 28.4mm x 8.9mm)
Win Source Part Number 1240631-PTH12030LAH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12030L
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH12030LAH CAD Model

Description

Product Overview: Texas Instruments PTH12030LAH

The PTH12030LAH is a high-performance, non-isolated module power supply manufactured by Texas Instruments. This advanced power solution is part of the PTH series, designed to meet the needs of complex digital systems that require a stable and efficient power supply. The PTH12030LAH is particularly notable for its wide-input voltage range and adjustable output voltage, making it a versatile choice for a variety of applications.

Key Features

  • Wide Input Voltage Range: This module can operate with an input voltage range from 10.8V to 13.2V, accommodating varying levels of input power while maintaining a stable output.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 1.8V, ensuring compatibility with a broad range of devices and allowing precise power regulation for sensitive components.
  • High Efficiency: The PTH12030LAH is designed for efficiency, minimizing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Output Current: It can deliver a high output current of up to 30A, making it suitable for applications that demand a substantial amount of power.
  • Thermal Performance: The module is engineered with excellent thermal performance in mind, featuring an integrated heat sink that dissipates heat effectively.
  • Power Density: With its compact size, the PTH12030LAH offers a high power density, which is beneficial for systems where space is at a premium.
  • Protection Features: It includes over-temperature protection, under-voltage lockout, and over-current protection, safeguarding the module and connected devices from various electrical anomalies.

Applications

The PTH12030LAH is ideal for use in a wide range of applications, including but not limited to telecommunications equipment, networking hardware, servers, and industrial systems. Its robust design and flexible power options make it an excellent choice for engineers and designers looking for a reliable power module to integrate into their high-performance electronic systems.

Conclusion

In summary, the Texas Instruments PTH12030LAH module power supply stands out for its adaptability, efficiency, and power handling capabilities. It is a testament to Texas Instruments' commitment to providing innovative power management solutions that cater to the evolving demands of modern technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8285 $56.8285
3+ $46.6286 $139.8858
4+ $45.1714 $180.6856
5+ $43.7143 $218.5715
6+ $42.2571 $253.5426
8+ $37.8857 $303.0856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess