EN
  • EN
  • DE

PT6625E

Part No PT6625E
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 6A 9V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6620
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 16V
Voltage - Output 1 5V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Remote On/Off, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting SMD (SMT)
Package / Case 14-SMD Module
Dimension 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Base Product Number PT6625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names TEXTISPT6625E,PT6625E-NDR,2156-PT6625E-TI
Standard Package 12
Win Source Part Number 1172823-PT6625E
Ultra Librarian 3D Model Ultra Librarian PT6625E CAD Model

Description

Introducing the PT6625E Series by Texas Instruments

The PT6625E series is a family of high-performance, integrated power modules from Texas Instruments (TI), designed to offer a compact, efficient, and reliable power solution for a wide range of applications. The PT6625E series stands out for its ease of use and comprehensive feature set, making it an ideal choice for designers looking to optimize their power management systems.

Key Features:

  • High Efficiency: The PT6625E series boasts excellent power conversion efficiency, which is critical for maintaining thermal performance and prolonging the life of electronic components.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, ensuring compatibility with various devices and applications.
  • Integrated Switching Regulator: With an integrated switching regulator, the PT6625E modules simplify the design process by reducing the number of external components required.
  • Wide Input Voltage Range: These modules can operate over a broad input voltage range, providing versatility for different power systems and ensuring stability across various input conditions.
  • Thermal Protection: The PT6625E series is equipped with over-temperature protection, safeguarding the module and connected devices from potential thermal damage.
  • Output Current Capacity: The series is capable of delivering substantial output current, making it suitable for powering demanding circuits and components.

Applications:

The PT6625E series is particularly well-suited for applications where space is at a premium and power efficiency is paramount. Typical applications include:

  • Telecommunications Equipment
  • Computing Systems
  • Industrial Controls
  • Networking Hardware

The PT6625E series from Texas Instruments represents a blend of performance, flexibility, and reliability. With its integrated features and robust design, it is a top choice for engineers and designers looking to streamline their power systems while maintaining high standards of performance. Whether you are working on a complex telecommunications system or a sophisticated industrial control panel, the PT6625E series offers a power solution that is both effective and easy to implement.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 564 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess