EN
  • EN
  • DE

MAX16993AGJA/VY+T

Part No MAX16993AGJA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 3 A
Max Output Voltage 3.95 V
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Outputs 3
Number of Pins 32
Operating Supply Voltage 36 V
Output Configuration Positive
Output Current 3 A
Output Type Adjustable (Programmable)
Output Voltage 3.95 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075033-MAX16993AGJA/VY+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16993AGJA/VY+T CAD Model

Description

Maxim Integrated's MAX16993AGJA/VY+T Automotive Power Management IC

The MAX16993AGJA/VY+T from Maxim Integrated is a cutting-edge automotive power management integrated circuit (IC) designed to provide robust and efficient power solutions for the demanding applications within modern vehicles. This high-performance IC is tailored to meet the stringent requirements of automotive systems, offering a compact, reliable, and energy-efficient design that ensures seamless operation under various conditions.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for handling the fluctuations typically found in automotive power systems.
  • High Efficiency: With its advanced design, the MAX16993AGJA/VY+T achieves high efficiency, which is crucial for minimizing heat generation and power loss in the confined spaces of automotive environments.
  • Thermal Management: The IC incorporates thermal protection features that safeguard the system against overheating, ensuring reliable performance and longevity.
  • Multiple Output Channels: It offers multiple output channels that can be configured to power various subsystems within the vehicle, providing design flexibility and simplifying the power supply architecture.
  • Robust Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, and short-circuit protection, enhancing the safety and durability of automotive electronic systems.
  • Small Footprint: The compact package of the MAX16993AGJA/VY+T allows for space-saving designs, an essential attribute for modern vehicles where space is at a premium.

Applications:

The MAX16993AGJA/VY+T is ideally suited for a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules
  • Automotive Instrument Clusters

Maxim Integrated's commitment to quality and performance is evident in the MAX16993AGJA/VY+T. Its robust design and comprehensive feature set make it an excellent choice for automotive manufacturers looking to enhance the efficiency, reliability, and safety of their vehicle power management systems.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess