EN
  • EN
  • DE

MAX16933BATIS/V+T

Part No MAX16933BATIS/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Sync Yes
Max Duty Cycle 98.5 %
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Output Phases 2
Number of Outputs 2
Output Configuration Positive
RoHS Compliant
Switching Frequency 1 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075017-MAX16933BATIS/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16933BATIS/V+T CAD Model

Description

Maxim Integrated Product Overview: MAX16933BATIS/V+T

The MAX16933BATIS/V+T is a high-performance, automotive-grade step-down converter designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced power management integrated circuit (IC) is specifically engineered to meet the stringent requirements of automotive applications, providing reliable and efficient power conversion for a wide range of electronic systems within vehicles.

Key Features

  • High Efficiency: The MAX16933BATIS/V+T offers a high-efficiency synchronous step-down converter, which is capable of delivering a continuous output current up to 3A. This makes it suitable for powering core components in automotive environments where energy efficiency is paramount.
  • Wide Input Voltage Range: Designed to accommodate the fluctuations of an automotive power supply, it operates over a wide input voltage range from 3.5V to 36V, ensuring consistent performance even under varying conditions.
  • Thermal Management: With an integrated thermal shutdown feature, the device provides enhanced protection against overheating, contributing to the overall reliability and longevity of the system.
  • Spread Spectrum Frequency Modulation: The inclusion of spread spectrum frequency modulation helps to minimize electromagnetic interference (EMI), a critical factor in automotive design to prevent disruption to sensitive electronic equipment.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for flexible design options to meet the specific voltage requirements of different automotive subsystems.
  • Robust Protection Features: The MAX16933BATIS/V+T includes a suite of protection features such as overcurrent protection, undervoltage lockout, and overvoltage protection, safeguarding the device and the system it powers from various electrical hazards.

Applications

The robust design and advanced features of the MAX16933BATIS/V+T make it an ideal choice for a variety of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics that require a stable and efficient power supply.

Quality and Reliability

As with all Maxim Integrated products, the MAX16933BATIS/V+T is built to meet high-quality standards. It is AEC-Q100 qualified, ensuring it meets the reliability requirements for automotive integrated circuits. This product is available in a compact, thermally-enhanced TQFN package, providing a space-saving solution for modern automotive electronic designs.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess