EN
  • EN
  • DE

MAX20003ATPB/V+T

Part No MAX20003ATPB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Voltage 10 V
Manufacturer Package Identifier T2055+4C
Min Input Voltage 3.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 20
Output Configuration Positive
Output Current 3 A
Output Type Programmable (Fixed)
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075136-MAX20003ATPB/V+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX20003ATPB/V+T CAD Model

Description

Maxim Integrated's MAX20003ATPB/V+T Automotive Step-Down Converter

The MAX20003ATPB/V+T, from Maxim Integrated, is a highly efficient, compact, and robust automotive step-down converter designed to deliver consistent performance for vehicular power systems. This advanced power solution is engineered to meet the stringent requirements of automotive applications, providing a reliable power source for microcontrollers, sensors, and other electronic components used in modern vehicles.

Key Features:

  • High Efficiency: The device boasts a high efficiency of up to 95%, which minimizes power loss and improves overall system performance, ensuring that electronic components receive stable and reliable power.
  • Wide Input Voltage Range: With an input voltage range of 3.5V to 36V, the MAX20003ATPB/V+T is versatile and can accommodate the fluctuations commonly found in automotive power systems, including cold-crank and stop-start scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable from 1V to 10V, providing flexibility to power a wide range of automotive electronics with different voltage requirements.
  • High Switching Frequency: Operating at a switching frequency of 2.1MHz, the converter allows for the use of small, low-profile inductors and capacitors, which reduces the overall solution size and is ideal for space-constrained applications.
  • Thermal Protection: The MAX20003ATPB/V+T is equipped with thermal shutdown protection to safeguard the device and the system from overheating, enhancing the reliability and longevity of the solution.
  • Robust Design: Designed to withstand harsh automotive environments, the device is AEC-Q100 qualified and operates over a -40°C to +125°C temperature range.

Applications:

The MAX20003ATPB/V+T is suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Supplies
  • Telematics

Maxim Integrated's commitment to delivering high-quality, reliable automotive power solutions is evident in the MAX20003ATPB/V+T step-down converter. Its combination of efficiency, flexibility, and compact design makes it an ideal choice for powering the advanced electronics found in today's vehicles.

You May Also Be Interested in

Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess